Automatic hand dryer offers highly versatile performance with on/off heating control, flexible cover options and universal voltage to fit any decor or washroom environment. SteriTouch antimicrobial technology inhibits the growth of bacteria, mold and fungus and helps you maintain a hygienic restroom environment. Cost-efficient design uses up to 70 percent less energy than competitive hand dryers to keep your operating costs to a minimum. Universal voltage adapts to all electrical supplies for simple operation and installation. Ultra-compact hand dryer is perfect for use in all commercial washrooms.
Note:
Operation: Automatic
Dimension: 10.7” x 11.43” x 3.9”
Electric Specifications:
110-120 V – 8.3 Amps, 950 Watts, 60 Hz
208 V – 3.7 Amps, 775 Watts, 60 Hz
220-240 V – 4.1 Amps, 950 Watts, 60 Hz
Certification: cETLus, IP23, GreenSpec
ADA Compliant: YES
Warranty: 10 year limited
Cover Finish: White