Automatic hand dryer features intelligent, flexible controls that allow you to customize its airflow, sound quality and heating options to accommodate various application environments and requirements. High-speed, multi-port diffuser nozzle maximizes its drying effectiveness and comfort to thoroughly dry hands in as little as 10 seconds. The advanced motor technology delivers long-lasting performance for extended use in high-traffic locations. SteriTouch antimicrobial technology inhibits the growth of bacteria, mold and fungus and helps you maintain a hygienic restroom environment. Cost-efficient design requires just 12 percent of the energy used by traditional hand dryers and uses 40 percent less energy than competitive high-speed hand dryers to keep your operating costs to a minimum. Plus, it offers 99 percent cost savings compared to paper towels. Highly efficient design ensures a low environmental impact by virtually eliminating waste and maintenance.
Note:
Operation: Automatic
Dimension: 12.5″ x 9.3″ x 7.6″
Electric Specifications:
110-120 V – 3.3-10 Amps, 400-1200 Watts, 60 Hz
208-240 V – 1.8 -5.2 Amps, 425-1250 Watts, 60 Hz
220-240 V – 1.7-5.0 Amps, 400-1200 Watts, 50 Hz
Certification: cULus, CE, TUV-GS, IP24, GreenSpec
ADA Compliant: Available with Recess Kit
Warranty: 5 year limited
Cover Finish: White