SMARTdri Plus Intelligent Hand Dryer

Automatic hand dryer features intelligent, flexible controls that allow you to customize its airflow, sound quality and heating options to accommodate various application environments and requirements. Single-port nozzle delivers a focused, high-intensity dry to quickly dry hands in as little as 10 seconds. The advanced motor technology delivers long-lasting performance for extended use in high-traffic locations. SteriTouch antimicrobial technology inhibits the growth of bacteria, mold and fungus and helps you maintain a hygienic restroom environment. Cost-efficient design requires just 12 percent of the energy used by traditional hand dryers and uses 40 percent less energy than competitive high-speed hand dryers to keep your operating costs to a minimum. Plus, it offers 99 percent cost savings compared to paper towels. Highly efficient design ensures a low environmental impact by virtually eliminating waste and maintenance.

Manufacturer Part Number
K973P2
EAN/UPC
0663034261078,663034261078
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operation: Automatic
Dimension: 12.5″ x 9.3″ x 7.6″
Electric Specifications:
110-120 V – 3.3-10 Amps, 400-1200 Watts, 60 Hz
208-240 V – 1.8 -5.2 Amps, 425-1250 Watts, 60 Hz
220-240 V – 1.7-5.0 Amps, 400-1200 Watts, 50 Hz
Certification: cULus, CE, TUV-GS, IP24, GreenSpec
ADA Compliant: Available with Recess Kit
Warranty: 5 year limited
Cover Finish:  Metallic Silver