Automatic hand dryer features SteriTouch antimicrobial technology to inhibit the growth of bacteria, mold and fungus and help you maintain a hygienic restroom environment. High-speed, multi-port diffuser nozzle maximizes its drying effectiveness and comfort to thoroughly dry hands in as little as 12 seconds. Quiet operation prevents noisy distractions in sound-sensitive areas. Cost-efficient design requires just 20 percent of the energy used by traditional hand dryers and is 30 percent more energy-efficient than competitive high-speed hand dryers to keep your operating costs to a minimum. Plus, it offers 95 percent cost savings compared to paper towels. Its sleek, modular design ensures maintenance is fast and simple, and it blends flawlessly with any washroom decor.
Note:
Operation: Automatic
Dimension: 10.7” x 8.9” x 6.5”
Electric Specifications:
110-120 V – 9.6 Amps, 1100 Watts, 60 Hz
208-240 V – 4.8 Amps, 1100 Watts, 60 Hz
220-240 V – 4.8 Amps, 1100 Watts, 50 Hz
Certification: cULus, CE, TUV-GS, IP24, GreenSpec
ADA Compliant: Available with Recess Kit
Warranty: 5 year limited
Cover Finish: White