High-Risk EMS Exam Glove

Disposable latex gloves are perfect for emergency medical services, labs and police/fire departments. Medical-grade, nonsterile construction is FDA-compliant and offers a 14 mil thickness. Beaded cuff increases glove strength when donning and helps prevent liquid from dripping onto your forearm. The 12" long gloves in size large also feature a powder-free surface so you won't get powder on your clothes. Each glove can be worn on the right or left hand.

Manufacturer Part Number
8611LCT
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Brand : Impactâ„¢
Color: BLUE
Item Number: 8611L
Case UPC: 10729661117786