MAXIFY MB5120 All-In-One Printer

All-in-one printer delivers big business results with crisp, sharp text and vibrant colors. Ideal for up to nine users, this small office printer is ready for big workloads by offering a quick first print in as little as 6 seconds and has fast two-sided scanning and copying. With MAXIFY, you can create custom profiles to make it easier to access your most used copy, scan or fax settings, and with job reservation, you can queue up multiple jobs. Dual Resistant High Density (DRHD) inks allow smudge-resistant and highlighter-resistant prints for crisp, consistent prints. Built-in Wi-Fi makes it easy to share and print information directly from your mobile device via select popular Cloud services. Always stay connected and informed with the standard Management information Base (MIB) support to let you easily manage the MAXIFY printers on your network. All-in-one printer also features 250-sheet paper tray, auto-sheet feeder, auto power on and more.

Manufacturer Part Number
MB5120
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printer:

Print Speed (up to): Black:FPOT (Black): 6 Seconds - ESAT (Black): 24.0 ipm1
Color:FPOT (Color): 7 Seconds - ESAT (Color): 15.5 ipm1
Number of Nozzles: Pigment Black: 1,280 / Color: 3,072 / Total: 4,352
Print Resolution (Up to): Up to 600 x 1200 dpi8
Ink Compatibility: PGI-2200 Black - 29.1 ml (Std) / 70.9 ml (XL)
PGI-2200 Cyan - 9.6 ml (Std) / 19.3 ml (XL)
PGI-2200 Magenta - 9.6 ml (Std) / 19.3 ml (XL)
PGI-2200 Yellow - 9.6 ml (Std) / 19.3 ml (XL)

Up to 2,500 Black & White / 1,500 Color Pages when using XL ink tanks.
Paper Sizes: 4" x 6", 5" x 7", 8" x 10", Letter, Legal, U.S. #10 Envelopes
Paper Compatibility: Plain: Plain Paper, High Resolution Paper
Glossy: Photo Paper Plus Glossy II, Photo Paper Glossy
Semi-Gloss: Photo Paper Plus Semi-Gloss, Photo Paper Pro Luster
Matte: Matte Photo Paper
Other: Label Paper, U.S.#10 Envelopes
Printer Features: AirPrint5, Auto 2-Sided Printing, Advanced Auto Sheet Feeder, Canon PRINT app3, Document Printing, Google Cloud Print6, Microsoft Mobile Print, Mopria Device Printing7, Quick Toolbox, Wireless Printing2
Output Tray Capacity: Upper Cassette: 250 Sheets Plain Paper (Letter or Legal) or 20 Sheets Photo Paper 4" x 6"
Noise Level (Approx.): Approx. 56.0 dB(A)16
Copier:

Copy Speed (up to): FCOT (Color): Approx. 11 Seconds1
Reduction / Enlargement: 25% - 400%
Copy Features: Single Pass 2-Sided Copying, 2-on-1 Copy, 4-on-1 Copy, ID Card Copy, AE (Auto Exposure / Intensity) Copy, Collated Copy (ADF only), Fit-to-Page, Frame Erase Copy (Flatbed), Preset Copy Ratios, Preview, Standard Copy, Zoom
Scanner:

Scanning Element: Contact Image Sensor (CIS)
Max. Resolutions: Optical:ADF & Flatbed: 1200 x 1200 dpi (Optical)11
Interpolated:19,200 x 19,200 dpi (Interpolated) 11
Scanner Features: Single Pass 2-Sided Scanning, Push Scan, Scan to Memory (USB Flash Memory), Network Scan, Scan to Cloud, Scan to Concur9, Scan to Email, Scan to Network Folder
Color Depth: 48-bit internal/24-bit external
Max. Document Size: Flatbed: 8.5" x 11" (Letter); ADF - 50 Sheet Capacity
ADF: 8.5" x 14" (Legal); ADF - 10 Sheet Capacity
Fax:

Modem Speed: 33.6 Kbps (Super G3 Color FAX)12
Transmission Speed (approx.): Black: Approx. 3 sec. per page13
Color: Approx. 1 min. per page13
Memory Capacity: Approx. 250 Pages14
Speed Dialing: 100 Locations
Fax Features: Answering Machine Connectivity, Caller Rejection, Check RX Fax Info., Dial Search, Double-Sided Printing (Fax Images), FAX to Network Folder, Extra Fine Mode, Fax Reception Reject, Fax Number Re-Entry), Memory Transmission, Redial, Remote Reception
General:

Other Features: Custom Profiles, 3.5" Touch LCD, Folder Setting Utility, Single Pass 2-Sided ADF, High Page Yield, Job Reservation, Low Cost Per Page Printing, Quick First Print, MAXIFY Cloud Link15, Quiet Mode, Standard MIB Support, SNMP Support, Records of Use, Job Reservation, Remote UI, Up to 30,000 Pages4,Auto Power On, Schedule On/Off
OS Compatibility: Computer Operating Systems:
Windows:17,18  Windows® 10, Windows 8, Windows 8.1, Windows 7, Windows 7 SP1, Windows  Vista® SP1, Vista SP2, Windows Server® 2012, 2012 R217, Windows Server® 2008, 2008 R218
Mac:19 Mac OS® X v10.8.5 - 10.11

Mobile Operating Systems:20iOS®, Android, Windows RT21 and Windows 10 Mobile
Standard Interface: Wireless LAN (IEEE 802.11b/g/n)2
Ethernet
USB Flash Memory
Hi-Speed USB
Software Included: WINDOWS17,18/MAC19
MAXIFY MB5120 Printer Driver
Master Setup
PosterArtist Lite22(Windows Only)
Scan Utility
My Printer (Windows Only)
Network Tool
Speed Dial Utility
Power Consumption (approx.): 27.0W Copying (0.9W Standby)
Warranty:

  • 1-Year limited warranty with InstantExchange Program.23
  • 1-Year toll-free 100% US-based technical phone support.23
  • Dedicated MAXIFY service email: MAXIFY@cits.canon.com
  • Dedicated MAXIFY phone support at 1-844-4-MAXIFY:
    • Monday - Friday: 8am - 10pm
    • Saturday: 10am - 7pm
Recommended Monthly Print Volume: 250 - 2,000 Pages per Month - Ideal for up to 9 users