EliteDesk 800 G3 Small Form Factor PC

Powered for the enterprise, the HP EliteDesk 800 SFF is one of HP’s most secure and manageable PCs featuring advanced performance, and configurability in a space saving, stylishly redesigned chassis for the modern workplace.

Performance first

High-performance users will enjoy the powerful combination of 7th Gen Intel® Core™ processors, optional Intel® Optane™ memory and SSDs, and HP Velocity that improves data transfer rates over challenged networks to drive productivity in the workplace.

Expansion that extends your investment

The full value of your investment comes with configuration that extends the life of your PC. The HP EliteDesk 800 SFF has four bays and four slots, plus two additional M.2 connectors, and plenty of configurable ports.

Strong security, powerful manageability

Get powerful protection and simplified management from HP’s most secure and manageable PCs. HP Sure Start Gen3 protects against BIOS attacks while the HP Manageability Integration Kit allows you to easily manage devices through Microsoft System Center Configuration Manager

Configurable I/O Port for displays

Configure a rear I/O port for customizable display connections with your choice of VGA, DisplayPort™, HDMI or USB Type-C™ alternate mode DisplayPort™.

Manufacturer Part Number
2MU94UT#ABA
EAN/UPC
0191628628681,191628628681
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Chipset: Intel® Q270
Form factor: Small form factor
Management features:

  • HP Client Catalog
  • HP Driver Packs
  • LANDESK Management
  • HP SoftPaq Download Manager (SDM)
  • HP System Software Manager (SSM)
  • HP BIOS Config Utility (BCU)
  • HP Image Assistant
  • HP MIK for Microsoft SCCM

Environmental:
  • Low halogen


Memory: Memory Slots: 4 DIMM

Storage: Internal drive bays: One 2.5" HDD; Two 3.5" HDD
External drive bays: One slim ODD

Expansion features: Ports: Front:
Slim optical drive (optional)
1 SD 4 card reader (optional)
1 USB Type-C™
2 USB 3.1 Gen 1
1 USB 2.0
1 USB 2.0 (fast charging)
1 Headphone connector
Back:
1 Audio in connector
1 RJ-45
1 power connector
1 audio out
2 DisplayPort™
2 USB 2.0
4 USB 3.1 Gen 1
Back (optional):
1 choice of DisplayPort™, HDMI, VGA or USB Type-C™ (optional)
1 serial port (optional) 20 
Expansion slots:
  • 1 M.2 2230 for optional wireless NIC
  • 1 M.2 internal connector for optional SSD drive
  • 2 low-profile PCIe (x1)
  • 2 full-height PCIe x16, one wired as x4


Power and operating requirements: Power supply: 180 W, up to 82% efficient, active PFC

Dimensions and weight: Dimensions (W x D x H): 3.94 x 13.3 x 12.13 in (100 x 338 x 308 mm)
(Dimensions are for tower orientation)
Weight: 11.7 lb (5.31 kg)
(Exact weight depends on configuration)

Security management:Security management:
  • Trusted Platform Module TPM 2.0 Embedded Security Chip (SLB9670 - Common Criteria EAL4+ Certified)
  • SATA 0,1 port disablement (via BIOS)
  • Drive lock
  • RAID configurations
  • Serial, USB enable/disable (via BIOS)
  • Power-on password (via BIOS)
  • Setup password (via BIOS)
  • Solenoid hood lock/intrusion sensor
  • Support for chassis padlocks and cable lock devices


What's included: Warranty: Protected by HP Services, including a 3-year parts, 3 years labor, and 3 years onsite service (3/3/3) limited warranty; Terms and conditions vary by country; Certain restrictions and exclusions apply.