Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
System features :
Operating system:
- Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro)
Processor family : - 6th Generation Intel® Core™ i3 processor
Processor : - Intel® Core™ i3-6100U with Intel® HD Graphics 520 (2.3 GHz, 3 MB cache, 2 cores)
Chipset : - Chipset integrated on processor
Form factor : Memory :
Memory, standard: - 4 GB DDR4-2400 SDRAM (1 x 4 GB)
Memory Slots : Storage :
Internal drive bays : Internal drive: Display and graphics :
Graphics: Integrated: Expansion features :
Ports: Front: - 2 USB 3.0
- 1 headphone/line-out jack
- 1 microphone/line-in jack
Back: - 2 USB 3.0
- 2 USB 2.0
- 1 HDMI 1.4
- 1 VGA
- 1 RJ-45
Expansion slots: - 1 M.2 (M.2 slot for optional wireless LAN module)
Media devices :
Audio : - Realtek ALC221 codec, 1.5 W quad speakers, HD audio
Communications : Network interface: - LANIntegrated Realtek RTL8161GH-CG GbE LOM
- WLANHP 802.11b/g/n (1x1) wireless
Power and operating requirements :
Energy efficiency : Power supply : - 65 W 89% efficient, active PFC (external)
Dimensions and weight :
Dimensions (W x D x H): - 6.9 x 7 x 1.3 in (177 x 175 x 34 mm)
Weight: - 2.3 lb (1.05 kg) (Exact weight depends on configuration)
Security management :
Security management : - Security lock slot
- Padlock loop
- Trusted Platform Module (TPM) 1.2, SLB9660TT1.2, Common Criteria EAL4+ certified
What's included :
Software : - HP ePrint Driver + JetAdvantage
- HP Support Assistant
- Microsoft Security Essentials (Windows 7)
Keyboard : Pointing device : Warranty : - 1 year (1-1-1) limited warranty and service offering includes 1 year of parts, labor and on-site repair. Includes free 24/7 telephone support. One-year onsite and labor are not available in all countries.