Tri-Mode PCIe/SAS/SATA Entry-Level RAID Adapter, 8 Internal Ports

The Intel® RAID Adapter RSP3WD080E is designed for use in content and web hosting appliances, security appliances, financial institutions, cloud service providers, and enterprise IT. Its standard, low-profile MD2 form factor is designed for use in both Intel® and third-party server products. With eight internal ports, the Intel® RAID Adapter RSP3WD080E provides the reliability of hardware RAID at a low price point. The Intel® RAID Adapter RSP3WD080E enables NVMe, SAS, and SATA performance and scalability.

Manufacturer Part Number
RSP3WD080E
EAN/UPC
0735858329170,735858329170,0675901436304,675901436304
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Collection: Intel® RAID Controllers
Code Name: Products formerly Warrior Dunes
Status: Launched
Launch Date: Q3'17
Expected Discontinuance: 2H'20
Target Market: Entry
Board Form Factor: Low-Profile MD2 PCIe AIC
Supported Devices: PCIe/SAS/SATA
Supported Operating Systems: Microsoft Windows, VMWare, Linux (SLES, RHEL), Solaris, FreeBSD
RAID Level Supported: 0, 1, 10, 5
JBOD Mode: Yes
# of Ports Internal: 8
# of Ports External: 0
# of Devices Supported: 63
PCIe Host Interface: PCIe x8 Gen3
IO Processor Model: SAS3408
Keying: PCIe x8 Connector
Connector Orientation: Vertical
Extended Warranty Available for Purchase (Select Countries): Yes
Included Items: (1) Intel® RAID Adapter, (1) low-profile mounting bracket
Recommended Customer Price: N/A
Supplemental Information
Description: Tri-mode PCIe/SAS/SATA Entry-Level RAID Adapter, 8 internal ports