Tri-Mode PCIe/SAS/SATA Storage Controller Adapter, 16 Internal Ports

The Intel® Storage Adapter RSP3QD160J is designed for use in software-defined storage, content and web hosting appliances, virtualization, and enterprise IT. Its standard, low-profile MD2 form factor is designed for use in both Intel and third-party server products. With sixteen internal ports, the Intel® Storage Module RMSP3QD160J enables exceptional NVMe, SAS, and SATA performance and scalability. The Intel® Storage Adapter RSP3QD160J provides high uptime for mass storage, with maximum reliability for high-intensity workloads.

Manufacturer Part Number
RSP3QD160J
EAN/UPC
0735858329101,735858329101,5032037095228
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Collection: Intel® RAID Controllers
Code Name: Products formerly Queenstown Dunes
Status: Launched
Launch Date: Q3'17
Expected Discontinuance: 2H'20
Target Market: Storage
Board Form Factor: Low-Profile MD2 PCIe AIC
Supported Devices: PCIe/SAS/SATA
Supported Operating Systems: Microsoft Windows, VMWare, Linux (SLES, RHEL), Solaris, FreeBSD
RAID Level Supported: JBOD Only
JBOD Mode: Yes
# of Ports Internal: 16
# of Ports External: 0
# of Devices Supported: 1024
PCIe Host Interface: PCIe x8 Gen3
IO Processor Model: SAS3416
Keying: PCIe x8 Connector
Connector Orientation: Vertical
Extended Warranty Available for Purchase (Select Countries): Yes
Included Items: (1) Intel® RAID Adapter, (1) low-profile mounting bracket
Recommended Customer Price: N/A
Supplemental Information
Description: Tri-mode PCIe/SAS/SATA Storage Controller Adapter, 16 internal ports