RAID Module RMSP3AD160F

Manufacturer Part Number
RMSP3AD160F
EAN/UPC
0735858329149,735858329149,0675901436717,675901436717
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Product Collection IntelĀ® Integrated RAID (Modules/System Boards)
  • Code Name Products formerly Arizona Dunes
  • StatusLaunched
  • Launch DateQ3'17
  • Expected Discontinuance2H'20
  • Target MarketFull-featured
  • Board Form FactorMezzanine Module
  • Supported DevicesPCIe/SAS/SATA
  • Supported Operating SystemsMicrosoft Windows, VMWare, Linux (SLES, RHEL), Solaris, FreeBSD
  • Compatible Cache Backup OptionsAXXRMFBU7
  • RAID Level Supported0, 1, 10, 5, 50, 6, 60
  • JBOD ModeYes
  • # of Ports Internal16
  • # of Ports External0
  • # of Devices Supported255
  • Embedded Memory4GB
  • PCIe Host InterfacePCIe x8 Gen3
  • IO Processor ModelSAS3516
  • KeyingSIOM Connector
  • Connector OrientationVertical
  • Extended Warranty Available for Purchase (Select Countries)Yes
  • Additional FeaturesSupport for optional Maintenance Free Backup Unit and Premium Feature upgrade keys.
  • Included Items(1) IntelĀ® RAID Module, (4) standoffs, and (4) standoff locking pins
  • Recommended Customer PriceN/A

Supplemental Information

  • DescriptionTri-mode PCIe/SAS/SATA Full-Featured RAID Mezzanine Module, 16 internal ports