OfficeConnect OC20 2x2 Dual Radio 802.11ac (RW) Access Point

HPE OfficeConnect OC20 802.11ac Series Access Points (AP) offer small businesses an intuitive and cost-effective wireless solution that is easy to set-up and manage without technical expertise. By using the OfficeConnect iOS or Android mobile application customers can get their Wi-Fi network up and running within minutes and monitor the network remotely, no matter where they might be.

The OC20 APs deliver aggregate speeds up to 1.3 Gbps and reliable connectivity to handle today’s business critical voice, video and cloud applications. The OfficeConnect Smart Air software intelligently optimizes wireless coverage and performance, mitigates interference and automatically connects users to the best AP for a great end-user experience. Customers can scale and centrally manage up to eight APs using clustering making ongoing network changes and maintenance a snap.

To support highly secure visitor and guest access the OC20 APs offer a captive portal for guest with multiple authentication options including Facebook Wi-Fi social log-ins and the ability to schedule access based on specific days and times of the day.

The HPE OfficeConnect OC20 wireless APs come with integrated website filtering that provides comprehensive protection against online threats and blocks inappropriate content. They also safeguard sensitive business information using Wi-Fi Protected Access 2 (WPA2) and advanced encryption. The product includes HPE 3 year warranty with 24x7 phone support for 90 days and chat support for the entire warranty period.

Manufacturer Part Number
JZ074A
EAN/UPC
0190017178905,190017178905
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

I/O ports and slots

  • One 10/100/1000BASE-T Ethernet network interface (RJ-45)
    • Auto-sensing link speed and MDI/MDX
    • 802.3az Energy Efficient Ethernet (EEE)
  • Visual indicators (multi-color LEDs): for System and Radio status
  • Reset button: factory reset (during device power up)
  • Kensington security slot
Wi-Fi Radio Specifications
  • Indoor, dual radio, 5GHz 802.11ac 2x2 MIMO and 2.4GHz 802.11n 2x2 MIMO
  • Connectivity standard IEEE 802.11 a/b/g/n/ac
  • Supported frequency bands (country-specific restrictions apply):
    • 2.400 to 2.4835GHz
    • 5.150 to 5.250GHz
    • 5.250 to 5.350GHz
    • 5.470 to 5.725GHz
    • 5.725 to 5.850GHz
  • Available channels: Dependent on configured regulatory domain
  • Short guard interval for 20MHz, 40MHz and 80MHz channels
  • Space-time block coding (STBC) for increased range and improved reception
  • Low-density parity check (LDPC) for high-efficiency error correction and increased throughput
  • Transmit beam-forming (TxBF) for increased signal reliability and range
  • Supported data rates (Mbps):
    • 802.11b: 1, 2, 5.5, 11
    • 802.11a/g: 6, 9, 12, 18, 24, 36, 48, 54
    • 802.11n: 6.5 to 300 (MCS0 to MCS15)
    • 802.11ac: 6.5 to 867 (MCS0 to MCS9, NSS = 1 to 2 for VHT20/40/80
Wi-Fi Antennas: Two integrated dual-band downtilt omni-directional antennas for 2x2 MIMO with maximum antenna gain of 3.4dBi in 2.4GHz and 6.6dBi in 5GHz.

Physical characteristics
  • Dimensions: 5.9 x 5.9 x 1.6 in (5.9 x 5.9 x 1.6 in)
  • Weight: 0.8 lbs (380 g)
Power sources and consumption
  • The AP supports direct DC power and Power over Ethernet (PoE)
    • When both power sources are available, DC power takes priority over PoE
    • Power sources are sold separately
    • Direct DC source: 12Vdc nominal, +/- 5%
    • Power over Ethernet (PoE): 48 Vdc (nominal) 802.3af/802.3at compliant source
    • Maximum (worst-case) power consumption: 12.3W (PoE) or 10.1W (DC)
    • Maximum (worst-case) power consumption in idle mode: 5.3W (PoE) or 4.4W (DC)
Mounting
  • The AP ships with two (black) mounting clips to attach to a 9/16-inch or 15/16-inch flat T-bar drop-tile ceiling. Wall mount (AP-220-MNT-W1W).
  • Several optional mount kits are available to attach the AP to a variety of surfaces;
Environment
  • Operating temperature: Temperature: 0° C to +50° C (+32° F to +122° F)
  • Operating humidity: Humidity: 5% to 95% non-condensing
  • Storage & transportation: Temperature: -40° C to +70° C (-40° F to +158° F)
Regulatory
  • FCC/Industry of Canada
  • CE Marked
  • RED Directive 2014/53/EU
  • Low Voltage Directive (2014/35/EU)
  • EN 300 328
  • EN 301 489
  • EN 301 893
  • UL/IEC/EN 60950
  • EN 60601-1-1, EN60601-1-2
Certifications
  • CB Scheme Safety, cTUVus
  • UL2043 plenum rating
  • Wi-Fi Alliance (WFA) certified 802.11a/b/g/n/ac
Reliability
  • MTBF: 753,457hrs (86yrs) at +25C operating temperature
Warranty: 3 year warranty