Ethernet 10Gb 2-port 535FLR-T Adapter

 HPE Ethernet 10Gb 2-port 535 Adapters

The HPE Ethernet 10GBase-T 2-port 535 adapters (include HPE Ethernet 10Gb 2-port 535FLR-T Adapter and HPE Ethernet 10Gb 2- port 535T Adapter) for ProLiant Gen10 rack and Apollo Servers feature Broadcom's BCM57416 Ethernet solution. These adapters have two RJ-45 connectors, deliver full line-rate performance across all ports with low power consumption, utilizing CAT 6A UTP (or better) cabling with distances up to 100 meters and is backward compatible to existing 1GBASE-T infrastructure.
The 535 adapters offer a rich set of offload technologies including Tunnel Offload support for VXLAN, NVGRE, Geneve network virtualization that increase virtualization performance. The HPE Ethernet 535 adapters can provide up to 40Gbps of bi-directional Ethernet bandwidth, helping to alleviate network bottlenecks.

Manufacturer Part Number
817721-B21
EAN/UPC
0889296607939,889296607939
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications

Network Processor
Broadcom BCM57416

Data Rate 

Two ports, each at 20 Gbps bi-directional; 40 Gbps bi-directional theoretical bandwidth.

Bus type
PCIe 3 x8

Form Factor
FlexibleLOM(535FLR-T), Stand up (535T)

IEEE Compliance
802.3ae, 802.1Q, 802.3x, 802.1p, 802.3ad, 802.1AB, 802.1Qbg, 802.1Qbb, 802.1Qaz, 802.3az, 802.3AS, 802.1Qau, 802.3an

Connector
RJ-45(two)

Power and Environmental Specifications

Power
15.50W typical, 19.60W maximum - 535FLR-T 
14.64W typical, 19.60W maximum - 535T

Temperature - Operating
5° to 60° C (41° to 140° F)

Temperature - Non-Operating
-40°C to 70°C / -40°F to 158°F

Humidity - Operating
System relative humidity: Minimum to be the higher (more moisture) of -12°C (10.4°F) dew point or 8% relative humidity. Maximum to be the lower (less moisture) of 24°C (75.2°F) dew point or 90% relative humidity noncondensing.

Humidity - Non-operating
5 to 95% relative humidity, non-condensing.

Other
PCIe 3.0
RoHS compliance 6 of 6
IPv4, IPv6
CE
Microsoft WHQL (Windows Hardware Quality Labs)

Operating System and Virtualization Support
The Operating Systems supported by this adapter are based on the server OS support. Please refer to the OS Support Matrix at https://www.hpe.com/us/en/servers/server-operating-systems.html

Environmentfriendly Products and Approach - End-oflife Management and Recycling
Hewlett Packard Enterprise offers end-of-life product return, trade-in, and recycling programs, in many geographic areas, for our products. Products returned to Hewlett Packard Enterprise will be recycled, recovered or disposed of in a responsible manner. The EU WEEE Directive (2012/19/EU) requires manufacturers to provide treatment information for each product type for use by treatment facilities. This information (product disassembly instructions) is posted on the Hewlett Packard Enterprise web site. These instructions may be used by recyclers and other WEEE treatment facilities as well as Hewlett Packard Enterprise OEM customers who integrate and re-sell Hewlett Packard Enterprise equipment.