Ethernet 10Gb 2-port 535T Adapter

Are you looking for an easy and cost effective transition to 10GBASE-T with enhanced security features? The HPE Ethernet 10GBASE-T 2-port 535 Adapters utilize CAT 6A cabling with distances up to 100 meters and is backward compatible to existing 1GBASE-T infrastructure. This allows quick and easy incremental improvement of network speed without either changing the cables or major upgrade of equipment. These adapters help prevent, detect and recover from cyber attacks by protecting applications, data and server infrastructure by authenticating digitally signed firmware via a Root of Trust architecture. In addition, they offer Secure Boot, Device-level Firewall and other advanced security features.

Features

Protect Your Business Network and Your Data

The HPE Ethernet 10Gb 2-port 535 Adapter provides traceability into authenticated firmware updates by capturing changes in standard system logs via Audit Logs.

Safeguards the NIC and verify no rogue drivers are being executed on start-up with Secure Boot.

Authenticates updates for NICs that signed firmware is correct and trusted to reduce rogue firmware installation.

Increase I/O Bandwidth for Workload Intensive Applications

The HPE Ethernet 10Gb 2-port 535 Adapter delivers single root I/O virtualization (SR-IOV) which increases virtual network performance while decreasing CPU utilization.

Reduces CPU Utilization and helps improve host VM density and server efficiency using remote direct memory access (RDMA) over Converged Ethernet (RoCE v2) for Live Migration, Microsoft SMB Direct environments.

Affordable Network Performance

The HPE Ethernet 10Gb 2-port 535 Adapter provides a seamless performance upgrade from 1GBASE-T to 10GBASE-T with backward compatibility.

Offloads packet processing to reduce CPU utilization and lower power with Tunnel Offloads(VXLAN and NVGRE).

Speeds packet processing to service more I/O requests utilizing data plane development packet (DPDK).

Manufacturer Part Number
813661-B21
EAN/UPC
0889296471882,889296471882
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Network processor

  • Broadcom BCM57416

Data rate

  • Two ports, each at 20 Gbps bi-directional
  • 40 Gbps aggregate bi-directional theoretical bandwidth.

Bus type

  • PCIe 3 x8

Form factor

  • PCIe Card

Power

  • 14.64W typical, 19.60W maximum

Server type supported

  • ProLiant servers

IEEE compliance

  • 802.3ae, 802.1Q, 802.3x, 802.1p, 802.3ad, 802.1AB, 802.1Qbg, 802.1Qbb, 802.1Qaz, 802.3az, 802.3AS, 802.1Qau, 802.3an

Compatible operating systems

  • The Operating Systems supported by this adapter are based on the server OS support. Please refer to the OS Support Matrix at https://www.hpe.com/us/en/servers/server-operating-systems.html.

Minimum dimensions (W x D x H)

  • 21.49 x 24.99 x 5.99 cm

Weight

  • 0.29 kg

Warranty

  • Maximum: The remaining warranty of the HPE product in which it is installed (to a maximum three-year, limited warranty). Minimum: One year limited warranty.