XI006AE-PRO 6-Channel Video Capture Card

Small Size with Higher Performance

XI006AE-PRO meets standards of Low Profile and Half Length, which can be installed in 2U chassis or standard chassis conveniently. Such a small-size card can simultaneously capture 6-channel CVBS video and 6-channel unbalanced stereo audio with great performance.

High-quality components ensure powerful stability

All the chips and capacity components, which are imported, are in high quality. It adopts the design of 6 layers. The signal capture is much better than similar products. It can work easily at its full capacity for long hours (i.e. continuously work 24h x 7 without stop).

High-quality capture of analog signals

It can simultaneously capture 6-channel CVBS and 6-channel unbalanced stereo audio with each channel at D1/30 fps. It does not have the phenomenon of losing frames and is compatible with PAL and NTSC standards. It can automatically detect the video standards of input signals without manual settings.

Easy to Reach High Bandwidth by PCI-E Interface

It adopts PCI-E interface, and allows establishing independent channel for data transmission. It does not need to apply for bandwidth from system and can reach high bandwidth easily.

Image Scale and Clipping

XI006AE-PRO can scale or clip input signals by accessory AMCAP tool to satisfy your individual requirements and bring more personalized experience.

High-quality Experience of Audio and Video

It adopts technologies of AD converter, with the sampling precision rate at 10 bits, and 5-tap motion-adaptive comb filter to ensure the sharpness of images and the minimum image noises. The image details will be more colorful and reduce the color edges; it adopts A/D converter with the sample rate at 96KHz and 24 bits sampling precision rate, and the SNR in actual experiences is about 90 db. The high sampling rate and high sampling precision can ensure the minimum distortion of sampling, and the high SNR can ensure pure voice.

Streaming Media Live Broadcast

The compressed video, if it is compressed into stream media format, will lower its quality and will consume more CPU. The pure uncompressed video source will improve the quality of internet stream media video. It supports leading stream media software and does not need secondary development. It enables to capture the video in its best quality and then compress it into any specific formats which are fit for internet publication, and users can establish their own IPTV!

Compatibility with More Software

It adopts standard development interface and is based on audio and video capture interface of DirectShow Filter and audio capture interface of DirectSound. It is based on IKsPropertySet expansion interface and it’s compatible with more software, like Windows Media Encoder, Adobe Flash Media Live Encoder, Real Producer Plus, and VideoLAN for Windows.

Manufacturer Part Number
10022
EAN/UPC
8143950200273
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connection

Host Interface: PCI-Express x1, Low Profile, 200MB/s transmission throughput
Input Interface: 1 DB 25 interface (can switch to 6-channel CVBS and 6-channel unbalanced stereo audio input)
CVBS Video Input: 6-channel SD video signals
Analog Audio Input: 6-channel stereo analog audio signals

Standards
CVBS Input Standard: PAL, NTSC
SD Output Formats: 176×144-768×576, frame rate: 1-30 fps
Sampling Rate and SNR of Analog Audio: Up to 96KHz, 85db, 24-bit
Video Sample Rate: 57.27MHz (4x Oversampling)
Video Sampling Precision: 10 bits
Color Space: YUYV, UYVY, I420, RGB 24 Bits, RGB 32 Bits

Video Processing
Switch of Color Space: Hardware Color Switch
De-interlacing: Vertical filter de-interlacing; motion-adaptive de-interlacing
Image Scale: Hardware 5-Tap Scale
Image Mirror: Horizontal; vertical
Image Clip: Yes
Image Adjustment: Brightness/contrast/hue adjustment/
saturation adjustment/control of monochrome and color/
Gamma adjustment
seperately adjust the brightness and contrast of R/G/B

Others
OS Support: Support the following operating systerms, including x86 and x64:
Windows XP Professional
Windows Server2003
Windows Vista
Windows Server 2008
Windows 7
Windows Server 2008 R2
Windows 8
Windows 8.1
Windows 10

Software Compatibility: Windows Media Encoder
Adobe Flash Media Live Encoder
Real Producer Plus
VideoLAN for Windows
Onboard Memeory: 128MB DDR2, working rate is 160 Mhz, bus width is 32 bits
Update: Firmware can be updated.
Installation: It can be inserted in PCI-Express x1, x4, x8 or x16 slot, and installed in 2U chassis or 4U chassis.
Size: 123mm x 64.5mm
Power Consumption: <= 5W
Warranty: 1-year warranty