XI100XUSB-PRO (PnP) Video Capturing Device

USB 3.0 Interface

XI100XUSB-PRO PnP supports UVC protocol, which enables Plug-and-Play on Windows, Linux and Mac OS X. Its actual data transmission rate is up to 390 MB/S.

Various HD and SD inputs

By XI100XUSB-PRO (PnP), you can capture various kinds of SD and HD video, including SDI (3G/HD/SD) , HD inputs such as DVI, HDMI and analog inputs such as VGA and YPbPr. You can also connect to SD devices to capture S-video, CVBS and so on. You can capture nearly all the inputs by just using one XI100XUSB-PRO capture box.

Professional Video Processing

With FPGA on the board, XI100XUSB-PRO (PnP) has powerful image control ability. The following work are fully done by FPGA causing zero CPU usage, including scaling or clipping the high-quality input, or converting its color space, removing the black edges, automatically detecting the interlaced video source and de-interlacing it.

Endless pursuit of clarity

Teeth may appear in image in fast motion in interlaced videos. XI100XUSB-PRO (PnP) automatically selects the suitable deinterlacing method, which is either line filtering or single field deinterlacing, so that sharpness and clarity of the image are improved.

XI100XUSB-PRO (PnP) offers auto phase-correction function to handle VGA videos. As a result, the words in captured videos have sharper edges and are much more legible.

Accurate Image Color

XI100XUSB-PRO (PnP) uses a new video processing pipeline which is able to process videos with color space being both RGB and YUV. Depending on the setting of the input and output, it minimize the conversion between RGB to avoid color loss in YUV videos as much as possible. Currently, the new pipeline can process four different color spaces including YUV601, YUV709, Studio RGB and Computer RGB.

Manufacturer Part Number
20173
EAN/UPC
8143950200044
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connection
Host Interface: USB3.0, *300-350MB/s throughput
USB2.0, *40MB/s throughput
Input Interface: 1 DVI-I interface (can connect to HDMI, VGA, YPbPr)
1 BNC interface (can connect to SD/HD/3G-SDI)
1 DB9 interface (to YPbPr, S-Video, CVBS,1 unbalanced stereo audio line in)
DVI Input: 1 1080p/60Hz HD DVI signal
HDMI Input: 1 1080P/60Hz HDMI signal
SDI Input: 1 SD/HD/3G-SDI signal, it can reach 1080P/60Hz
VGA Input: 1 VGA
YPbPr Input: 2 YPbPr
CVBS Input: 1 SD video signal
HDMI Audio Input: 1 LPCM audio signal
SDI Audio Input: 1 embedded SDI audio
Analog Audio Input: 1 analog audio

Standard
DVI Input Formats: It meets DVI 1.0 standard, single connection (480i, 576i, 480p, 576p, 720p, 1080i, 1080p)
HDMI Input Formats: It meets HDMI 1.3 standard, support 36 bits DeepColor
SDI Input Formats: SD/HD/3G-SDI, it meets standards of SMPTE-259/274/296/372/424/425/292
YPbPr Input Formats: 480i, 576i, 480p, 576p, 720p, 1080i, 1080p
VGA Input Formats: 640×400—2048×1536 when the pixel is below 170MHz
CVBS Input Standard: PAL/ NTSC
Output Format: Resolution: 640×480 / 720×480 / 720×576 / 768×576 / 800×600 / 1024×768 / 1280×720 / 1280×800 / 1280×960 / 1280×1024 / 1368×768 / 1440×900 / 1600×1200 / 1680×1050 / 1920×1080 / 1920×1200 / 640×360 / 856×480 / 960×540
Frame rate: 15 / 25 / 29.97 / 30 / 50 / 59.94 / 60 fps
Audio and video capture: support UVC (USB video class), UAC(USB audio class) protocol
Video sampling rate: CVBS: 57.27MHz (4x Oversampling)
RGB /YPbPr: 170MHz
HDMI/ DVI: 225MHz
Color Space: YUY2, NV12, I420, RGB24

Video Processing
Color space switch: Hardware color switch
Image Scale: Hardware scale
Image Adjustment: Image adjustment including brightness, contrast, hue, saturation

Others
Operating System Support: Support following operating systems (x 86 version or x64 version):
Windows 7
Windows Server 2008 R2
Windows 10
Linux (Kernel version 2.6.38 and above)
OS X (10.8 and above)
Software Compatibility: Windows Media Encoder (Windows)
Adobe Flash Media Live Encoder (Windows, OS X)
Real Producer Plus (Windows)
VLC (Windows, OS X, Linux)
QuickTime Broadcaster (OS X)
QuickTime Player (OS X)
Wirecast (Windows, OS X)
Compatible development interface: DirectShow (Windows), DirectSound (Windows),V4L2 (Linux), ALSA (Linux)
Onboard Memory: 128MB DDR2, working rate is 160 Mhz, bit width is 32 bits
Update: Firmware can be updated.
Size: 98mm x 98mmx25mm (L/W/H)
Power Consumption: <= 3.5W
Working temperature range: 0-50 degree centigrade
Storage temperature range: -20-70 degree centigrade
Storage humidity range: 5%-90%