ZT610 Industrial Printer

Exceptional Performance

Get the exceptional performance you need to keep mission-critical operations running smoothly, plus intelligent, user-friendly features that give you total visibility and control at all times with 4-inch width (104 mm), 600 dpi printing on the ZT610.

Manufacturer Part Number
ZT61046-T0101A0Z
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Print Width

    4.09“ / 104 mm

  • Maximum Print Speed

    Up to 14“ / 356 mm per second

  • Communication Methods

    Standard: Serial, USB, Gigabit Ethernet, USB Host (2), Bluetooth 4.0

    Optional: Parallel, 802.11a/c, Applicator Port, IPv6

  • Print Resolution

    203 dpi resolution

    300 dpi resolution (optional)

    600 dpi resolution (optional)

  • Construction

    All metal