Universal Travel Adapter with Built-in 3,000 mAh Battery Charger

Aluratek's Universal Travel Adapter with Dual USB and Built-In 3,000 mAh Battery Charger is the perfect solution to charge any AC and USB powered devices while traveling. When traveling overseas, charging your electronics is very crucial and trying to figure out what adapter you need can be frustrating. The Universal Travel Adapter's plugs are compatible with any AC power socket and can be used with any plug globally. The adapter is compact with foldable prongs making it ideal for frequent travelers. Feel secure in knowing you have a circuit and fuse protected power source that is reliable in over 150 countries.

Worldwide Charging

The Universal Travel Adapter with Dual USB and Built-In 3,000 mAh Battery Charger features 4 interchangeable sockets that are compatible with any AC power socket and accepts power plugs from around the world. With complete circuit and fuse protection be comforted in knowing you can safely power devices like hairdryers, electric shavers, curling irons and electric toothbrushes without any compatibility issues.

Versatile USB Charging

Universal Travel Adapter with Dual USB and Built-In 3,000 mAh Battery Charger includes 2 USB ports to charge most USB powered devices such as battery chargers, smartphones, tablets, gaming devices, mp3 players, bluetooth The ATCP03F allows simultaneous use of the AC power socket and dual USB ports so you never lose an outlet plug. The original charging cable that came with your mobile device is required.

On-The-Go Charging

The ATCP03F utilizes the latest in lithium-ion rechargeable technology, offering a 3,000 mAh power capacity with 5V/2.5A output. Small enough and weighing in at 6.2 oz, the Universal Travel Adapter can conveniently charge your device while being carried in a briefcase, backpack or purse.

Easy Travel Companion

The Universal Travel Adapter with Dual USB and Built-In 3,000 mAh Battery Charger features a smooth, black, matte case with foldable prongs making it easy to travel with. Small enough and weighing in at 6.2 oz, the Universal Travel Adapter can conveniently charge your device while being carried in a briefcase, backpack or purse.

Manufacturer Part Number
ATCP03F
EAN/UPC
0812658013420,812658013420
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connectivity: USB
UPC: 8-12658-01342-0
Warranty: 1 Year
Product Weight: 5.4 oz (adapter only), .60 oz (tips only), 2.2 oz (cord only), 8.2 oz (all 3)
Product Dimensions: With Prongs : 2.75 x 3.375 x 1.125 in. (7 x 8.6 x 2.85 cm), Without prongs: 2.75 x 2.75 x 1.125 (7 x 7 x 2.85 cm)