Server Board S2600STB

A standard form factor server board supporting two Intel® Xeon® Scalable Processors, up to 205 W TDP, 16 DIMMs, and Dual 10GBase-T ports.

Manufacturer Part Number
S2600STB
EAN/UPC
0735858344647,735858344647
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Essentials
Status: Launched
Launch Date: Q3'17
Expected Discontinuance: 2H'20
Limited 3-year Warranty: Yes
Extended Warranty Available for Purchase (Select Countries): Yes
Additional Extended Warranty Details: Dual Processor Board Extended Warranty
# of QPI Links: 2
Compatible Product Series: Intel® Xeon® Scalable Processors
Board Form Factor: SSI EEB (12 x 13 in)
Chassis Form Factor: Rack or Pedestal
Socket: Socket P
Integrated Systems Available: No
Integrated BMC with IPMI: IPMI 2.0 with OEM extensions
Rack-Friendly Board: Yes
TDP: 205 W
Included Items: (1) Intel® Server Board S2600STB
Recommended Customer Price: N/A
Board Chipset: Intel® C624 Chipset
Target Market: Cloud/Datacenter

Supplemental Information
Embedded Options Available: No
Description: A standard form factor server board supporting two Intel® Xeon® Scalable Processors, up to 205 W TDP, 16 DIMMs, and Dual 10GBase-T ports.

Memory Specifications
Memory Types: DDR4 ECC RDIMM/LRDIMM 2133/2400/2666
Max # of Memory Channels: 12
Max # of DIMMs: 16
ECC Memory Supported ‡: Yes

Graphics Specifications
Integrated Graphics ‡: No
Graphics Output: VGA

Expansion Options
PCI Express Revision: 3.0
Max # of PCI Express Lanes: 96
PCIe x8 Gen 3: 3
PCIe x16 Gen 3: 3

I/O Specifications
USB Revision: 2.0 & 3.0
# of USB Ports: 7
Total # of SATA Ports: 10
RAID Configuration: SW RAID 0/1/10 (5 optional)
# of Serial Ports: 1
# of LAN Ports: 2
Integrated LAN: 2x 10GbE
Firewire: No
Integrated SAS Ports: 0
Integrated InfiniBand*: No

Package Specifications
Max CPU Configuration: 2
Low Halogen Options Available: See MDDS

Advanced Technologies
Intel® Optane™ Memory Supported ‡: Yes
Intel® Virtualization Technology for Directed I/O (VT-d) ‡: Yes
Intel® Remote Management Module Support: Yes
Intel® Node Manager: Yes
Intel® Quick Resume Technology: No
Intel® Quiet System Technology: No
Intel® HD Audio Technology: No
Intel® Rapid Storage Technology enterprise: Yes
Intel® Fast Memory Access: Yes
Intel® Flex Memory Access: Yes
Intel® I/O Acceleration Technology: Yes
Intel® Advanced Management Technology: Yes
Intel® Server Customization Technology: Yes
Intel® Build Assurance Technology: Yes
Intel® Efficient Power Technology: Yes
Intel® Quiet Thermal Technology: Yes

Intel® Transparent Supply Chain
TPM Version: 2.0

Security & Reliability
Intel® AES New Instructions: Yes