Lenovo ThinkSystem SR630 is an ideal 2-socket 1U rack server for small businesses up to large enterprises that need industry-leading reliability, management, and security, as well as maximizing performance and flexibility for future growth. The SR630 server is designed to handle a wide range of workloads, such as databases, virtualization and cloud computing, virtual desktop infrastructure (VDI), infrastructure security, systems management, enterprise applications, collaboration/email, streaming media, web, and HPC.
Note:
Form factor 1U rack-mount.
Processor Up to two Intel Xeon Bronze, Silver, Gold, or Platinum processors:
Up to 28 cores (2.8 GHz core speeds)
Up to 3.6 GHz core speeds (4 cores)
Two UPI links up to 10.4 GT/s each
Up to 38.5 MB cache
Up to 2666 MHz memory speed
Chipset Intel C624.
Memory Up to 24 DIMM sockets (12 DIMMs per processor; six memory channels per processor with two DIMMs per channel). Support for RDIMMs, LRDIMMs, or 3DS RDIMMs (support for 3DS RDIMMs is planned for future). Memory types cannot be intermixed. Memory speed up to 2666 MHz.
Memory capacity
With RDIMMs: Up to 768 GB with 24x 32 GB RDIMMs and two processors.
With LRDIMMs: Up to 1.5 TB with 24x 64 GB LRDIMMs and two processors.
With 3DS RDIMMs: Up to 3 TB with 128 GB 3DS RDIMMs and two processors
(requires processors that support 1.5 TB of memory per socket; support is planned for future).
Memory protection Error correction code (ECC), Single Device Data Correction (SDDC, also known as Chipkill; for x4-based memory DIMMs), memory mirroring, memory rank sparing, patrol scrubbing, and demand scrubbing.
Drive bays
4 LFF SAS/SATA hot-swap drive bays
8 SFF SAS/SATA hot-swap drive bays
Up to 12 SFF hot-swap drive bays:
6x 2.5" SAS/SATA & 4x 2.5" AnyBay (front) + 2x 2.5" SAS/SATA (rear)
10 SFF U.2 NVMe PCIe SSD hot-swap drive bays (support is planned for future)
Drive types 2.5-inch hot-swap drives:
12 Gbps SAS HDDs up to 1.8 TB
12 Gbps Nearline (NL) SAS HDDs up to 2 TB
12 Gbps SAS HDD SEDs up to 600 GB
12 Gbps SAS SSDs up to 7.68 TB
6 Gbps NL SATA HDDs up to 2 TB
6 Gbps SATA SSDs up to 480 GB
U.2 NVMe PCIe 3.0 x4 SSDs up to 3.84 TB
3.5-inch hot-swap drives:
12 Gbps SAS HDDs up to 900 GB (2.5" HDD in a 3.5" tray)
12 Gbps NL SAS HDDs up to 10 TB
12 Gbps NL SAS HDD SEDs up to 4 TB
6 Gbps NL SATA HDDs up to 10 TB
6 Gbps SATA SSDs up to 480 GB (2.5" SSD in a 3.5" tray)
Internal M.2 SSDs:
6 Gbps SATA up to 128 GB
Notes:
Intermix of SAS, SATA, and NVMe PCIe drives is supported within a system, but not within a RAID array.
NVMe PCIe SSDs do not support hardware RAID controllers.
NVMe PCIe SSDs are supported in the AnyBay drive bays and require the second processor to be installed.
Internal storage capacity Up to 92 TB with 12x 7.68 TB 2.5" SAS SSDs
Storage controller 12 Gbps SAS/6 Gbps SATA RAID:
RAID 0/1/10/5/50 with RAID 530-8i or RAID 730-8i 1GB Cache (China only).
RAID 0/1/10/5/50/6/60 with RAID 930-8i 2GB Flash or 16i 4 GB Flash.
12 Gbps SAS/6 Gbps SATA non-RAID: 430-8i or 16i HBA.
NVMe PCIe non-RAID: Onboard NVMe.
Optical drive bays None. Support for an external USB DVD RW Optical Disk Drive (See Optical drives).
Network interfaces
Onboard LOM slot for up to 4x 1/10 Gb Ethernet ports:
2x or 4x 1 GbE RJ-45 ports (no 10/100 Mb support)
2x or 4x 10 GbE RJ-45 ports (no 10/100 Mb support)
2x or 4x 10 GbE SFP+ ports (no 10/100 Mb support)
Optional Mezzanine LOM (ML2) slot for dual-port 10 GbE cards with SFP+ or RJ-45 connectors or single- or dual-port 25 GbE cards with SFP28 connectors.
1x RJ-45 10/100/1000 Mb Ethernet systems management port.
I/O expansion slots Up to four slots. Slot 4 is the fixed slot on the system planar, and the remaining slots depend on the riser cards installed. The slots are as follows:
Slot 1: PCIe 3.0 x8, ML2 x8, or ML2 x16; low profile
Slot 2: PCIe 3.0 x16 or x8; low profile or full-height, half-length
Slot 3: PCIe 3.0 x16; low profile
Slot 4: PCIe 3.0 x8 (dedicated to an internal storage controller)
Slot 3 requires the second processor to be installed.
Ports
Front:
1x USB 2.0 port with XClarity Controller access.
1x USB 3.0 port.
1x DB-15 VGA port (optional).
Rear: 2x USB 3.0 ports and 1x DB-15 VGA port. Optional 1x DB-9 serial port.
Cooling Five (one processor) or seven (two processors) hot-swap system fans with N+1 redundancy.
Power supply Up to two redundant hot-swap 550 W, 750 W, or 1100 W (100 - 240 V) High Efficiency Platinum, or 750 W (200 - 240 V) High Efficiency Titanium AC power supplies.
Video Matrox G200 with 16 MB memory integrated into the XClarity Controller. Maximum resolution is 1920x1200 at 60 Hz with 16 bits per pixel.
Hot-swap parts Drives, power supplies, and fans.
Systems management XClarity Controller (XCC) Standard, Advanced, or Enterprise (Pilot 4 chip), proactive platform alerts, light path diagnostics, XClarity Provisioning Manager, XClarity Essentials, XClarity Administrator, XClarity Energy Manager.
Security features Power-on password, administrator's password, secure firmware updates, Trusted Platform Module (TPM) 1.2 or 2.0 (configurable UEFI setting). Optional lockable front bezel. Optional Trusted Cryptographic Module (TCM) (available only in China).
Operating systems Microsoft Windows Server 2012 R2 and 2016; Red Hat Enterprise Linux 6 (x64) and 7; SUSE Linux Enterprise Server 11 (x64) and 12; VMware vSphere (ESXi) 6.0 and 6.5.
Warranty One-year (7X01) or three-year (7X02) customer-replaceable unit (CRU) and onsite limited warranty with 9x5 Next Business Day Parts Delivered.
Service and support Optional service upgrades are available through Lenovo Services: 2-hour or 4-hour response time, 6-hour or 24-hour committed service repair, warranty extension up to 5 years, 1-year or 2-year post-warranty extensions, YourDrive Your Data, Microcode Support, Enterprise Software Support, and Hardware Installation Services.
Dimensions Height: 43 mm (1.7 in), width: 434 mm (17.1 in), depth: 715 mm (28.1 in)
Weight Minimum configuration: 11.9 kg (26.2 lb), maximum: 18.8 kg (41.4 lb)