Pro streaming on the go.
ExtremeCap UVC is an HDMI to USB 3.0 converter that sends videos to mobile device or laptop for capturing and streaming on the move. Compact and durable, ExtremeCap UVC is engineered for the professionals who demand mobility and quality. Simply connect a DSLR to your cell phone through ExtremeCap UVC, open a streaming app† that supports USB camera, and you’re ready to stream high quality videos up to 1080p60 at live conferences and events.Uncompressed 1080p60 for the pros.
Looking for maximum image clarity, color accuracy and editability for your footage? You’ve got it! ExtremeCap UVC lets you capture any HDMI video source in purely unaltered 1080p60 without any lossy compression.
Plug and play.
Yes, it’s that simple. ExtremeCap UVC is a truly plug and play device that requires no driver installation. It also works across major platforms including Windows, Mac, and Linux.
Superb third-party software support.
One other benefit of ExtremeCap UVC is its high compatibility with existing third-party streaming software like OBS, Wirecast, XSplit, Adobe Flash Media Live Encoder, and many more.
Enhance your work.
Whether you’re broadcasting events or recording vlogs, ExtremeCap UVC boosts your work with on-board video upscaling and color space converting. You can even hook up multiple ExtremeCap UVCs to your computer for PiP display to further improve production quality.
Note:
Interface: USB 3.0 (plug and play, UVC)
Input: HDMI
Output: USB 3.0 Type-C
Output format : MJPEG, YUY2
Sample rate: 48 kHz PCM
Resolutions: 640x480, 720x480, 720x576, 800x600, 1024x768, 1280x720, 1280x1024, 600x1200, 1920x1080
Dimensions (W x D x H): 85 x 43 x 17 mm
Weight: 82 g
Windows® 10 / Windows 8.1 / Windows 7 (SP1)
Desktop: Intel® Core™ i5-4440 3.10 GHz + NVIDIA GeForce GTX 660 or above
Laptop: Intel Core i7-4810MQ + NVIDIA GeForce GTX 870M or above
4 GB RAM (8 GB recommended)
Operating system:
• Windows 10 / Windows 8.1 / Windows 7 (x86, x64)
• OS X (10.10 or above)
• Linux Ubuntu 14.04
Software (including but not limited to):
• OBS (Windows, Mac)
• XSplit (Windows)
• Wirecast (Windows, Mac)
• Adobe Flash Media Live Encoder (Windows)
• DirectShow (Windows)
• DirectSound (Windows)
• QuickTime Player (Mac)
• VLC (Mac)
• Safari (Mac)
• Firefox (Mac)
• Chrome (Mac)
• Skype (Mac)
ExtremeCap UVC
USB Type-C cable
Quick guide