Xeon Gold Icosa-core 6138 2GHz Server Processor Upgrade

Intel® Xeon® Gold processors offer high performance, advanced reliability, and hardware-enhanced security optimized for demanding data center, hybrid-cloud compute, network, and storage workloads.

Manufacturer Part Number
826876-B21
EAN/UPC
0725184040665,725184040665
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Essentials

  • Vertical Segment : Server
  • Processor Number : 6138
  • Status : Launched
  • Launch Date : Q3'17
  • Lithography : 14 nm

Performance

  • # of Cores : 20
  • # of Threads : 40
  • Processor Base Frequency : 2.00 GHz
  • Max Turbo Frequency : 3.70 GHz
  • Cache : 27.5 MB L3
  • # of UPI Links : 3
  • TDP : 125 W

Supplemental Information

  • Embedded Options Available : Yes
  • Conflict Free : Yes

Memory Specifications

  • Max Memory Size (dependent on memory type) : 768 GB
  • Memory Types : DDR4-2666
  • Maximum Memory Speed : 2.67 GHz
  • Max # of Memory Channels : 6
  • ECC Memory Supported : Yes

Expansion Options

  • PCI Express Revision : 3.0
  • Max # of PCI Express Lanes : 48

Package Specifications

  • Sockets Supported : FCLGA3647
  • TCASE : 86°C
  • Package Size : 76.0mm x 56.5mm

Advanced Technologies

  • Intel® Optane™ Memory Supported : No
  • Intel® Speed Shift Technology : Yes
  • Intel® Turbo Boost Max Technology 3.0 : No
  • Intel® Turbo Boost Technology : 2.0
  • Intel® vPro™ Technology : Yes
  • Intel® Hyper-Threading Technology : Yes
  • Intel® Virtualization Technology (VT-x) : Yes
  • Intel® TSX-NI : Yes
  • Intel® 64 : Yes
  • Instruction Set Extensions : Intel® SSE4.2, Intel® AVX, Intel® AVX2, Intel® AVX-512
  • # of AVX-512 FMA Units : 2
  • Intel® Volume Management Device (VMD) : Yes
  • Intel® AES New Instructions : Yes
  • Intel® Trusted Execution Technology : Yes
  • Intel® Run Sure Technology : Yes
  • Mode-based Execute Control (MBE) : Yes



  • ‡This feature may not be available on all computing systems. Please check with the system vendor to determine if your system delivers this feature, or reference the system specifications (motherboard, processor, chipset, power supply, HDD, graphics controller, memory, BIOS, drivers, virtual machine monitor-VMM, platform software, and/or operating system) for feature compatibility. Functionality, performance, and other benefits of this feature may vary depending on system configuration.