aXtion Bold E for iPad 9.7 5th Generation (Black)

Ultra-slim, water-resistant rugged case w/ asset tag support

aXtion Bold for iPad 9.7 case combines the protection of a rugged case. It features a full military-grade protection (MIL-STD-810) so it can withstand drops from up to 6 feet. With the aXtion Bold you can drop it, splash it, or scratch it and it will stay protected. The case is slim, just under half an inch thick, making it one of the thinnest cases to offer such excellent protection. It offers a slender profile on the sides for a comfortable grip, while providing added protection at the corners where it’s most needed. It is lightweight and simply ready for action. It is splash resistant so there is no excuse for not bringing your iPad to the classroom, the kitchen, or the jobsite protected. The aXtion Bold offers water-resistant protection from spills and splashes so you can enjoy peace of mind. This aXtion Bold case now have a asset tagging window available to custom label your devices and easily identify them without removing the case out of them. It is ideal for corporation and special industries that require them.

  • Premium grade silicon used to prevent wear and tear
  • Military grade shockproof standard (MIL-STD-810G)
  • Supports quick asset tag information
  • Super lightweight at only 11.4oz
  • Easy on fingers when pressing on silicon buttons
  • Built-in H grade screen protector against scratches
  • Super sensitive Touch ID film
  • Hands free motion via shoulder strap holes (optional accessory)
  • Cameras lens are protected with high quality lens

Manufacturer Part Number
CWA604
EAN/UPC
0817713016620,817713016620
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Case Specifications:
Dimensions: 7.17" x 9.8" x 0.8" 
Weight: 14oz
Shockproof Rating: MIL-STD-810G