Elite x2 1012 G2 Tablet

Optimized for collaboration and engineered to accelerate the pace of modern business, the HP Elite x2 adapts to your needs providing deep connections from almost anywhere in the world with exceptional PC-level performance.

Free to work, the way you want.

A seamless blend of PC power and unbound portability, the HP Elite x2 combines advanced laptop performance and tablet mobility to liberate the way you work.

Designed to bring worlds together

Certified for Skype for Business®, the HP Elite x2 keeps you in touch and in sync, wherever you are. Collaboration Keyboard is built into its DNA with premium audio, high-resolution andcameras, and the HP Elite x2 Collaboration Keyboard.

Elite-class engineering

The HP Elite x2 unites powerful security and manageability in an elegant frame with HP Sure Start Gen3 BIOS protection and the HP Manageability Integration Kit.

Performance to get the job done

The HP Elite x2 pushes performance limits with a 7th Gen Intel® Core™ i5/i7 processor and 10 hours of battery life that lets you work, surf, and connect with colleagues.

Manufacturer Part Number
1LV78EA#ABD
EAN/UPC
0190781794479,190781794479
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

At A Glance

  • Designed for excellent mobility, this stylish and thin 2-in-1 design is built to the standards of Elite durability
  • The quiet design and up to 10 hours and 15 minutes of battery life1 lets you work, surf, and connect with colleagues
  • Windows 10 versions
  • 7th Generation Intel® Core™ (U-series) processors, some with vPro™ support2
  • 12.3" diagonal ultra-slim LED-backlit better than QHD (2736 x 1824) Multi-Touch Display
  • Solid State Drives up to 512GB including FIPS 140.2 (CIS only);OPAL 2 drives support up to 256GB PCLe NVMe drives support up to 1024GB
  • Weight starting at 810g for Tablet
  • Height starting at 8.05mm for Tablet
  • Passed MIL-STD 810G testing:
  • o MIL-STD is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. MIL-STD test results are not a guarantee of future performance under these test conditions. Damage from drops requires separately purchase Accidental Damage Protection HP Care Pack.
  • Audio by Bang & Olufsen
  • Optional IR camera (mutually exclusive with WiGig)
  • Dual microphone array with HP Advanced Noise Reduction Software
  • Front and Back facing camera and webcam
  • Supports a broad range of wireless broadband and Wi-Fi options for connectivity on the go
  • Optimized security using industry standard technologies such as TPM2.0, optional integrated fingerprint reader and an
  • optional smart card reader in the optional Advanced keyboard
  • Passed EN 60601-1-2:2007 and IEC 60601-1-2:2014 tests
  • ENERGY STAR® certified. EPEAT® Gold registered where applicable/supported. Registration may vary by country. See www.epeat.net for registration status by country.
  • Protect your device and data using the latest HP security technology solutions: HP Sure Start, HP BIOSphere and HP Client Security.
  • Standard commercial 1 year limited warranty with extended service available with optional HP Care Packs.

NOTE: See important legal disclosures for all listed specs in their respective features sections.