EGQ235 Android Tablet Teal

The Ematic 7” HD Quad-Core black tablet includes Android 7.1 Nougat providing a new visual style, improved performance, and adds features. Get the most out of your favorite apps thanks to the powerful 1.2GHz quad-core processor. With Google Play you can access over 1 million apps and games as well as access to thousands of movies, books, millions of songs, TV Shows and magazines. Games, TV Shows, Movies, Books - Entertainment at your fingertips! (EGQ373BL )

Manufacturer Part Number
EGQ235SKTL
EAN/UPC
0815592021841,815592021841
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

• Android 7.1 Nougat

• 7” HD 1024 x 600 Screen

• Capacitive with Multi-Touch

• 1.2GHz Quad-Core Processor

• 1GB RAM

• 16GB of Built-in Storage (formatted capacity will be less)

• Wi-Fi (802.11 b/g/n)

• Front Camera

• Accelerometer

• MicroSD card slot - add up to 32GB

• USB connection

• HD video player - supports up to 1080p

• Bluetooth

• In the Box: Tablet, Headphones, Tablet sleeve, USB cable, Wall charger, Quick start guide, User Manual & Warranty card