Premium DuraBraid Lightning Cable

Apple MFi Certified

Kanex Lightning cables are Apple MFi Certified, which means they're made specifically to fit with your iPhone, iPad, or iPod so you can expect quality performance and reliability.

Featuring DuraBraid™

DuraBraid™ is a nylon fiber encased cable designed to reduce tangles, increase durability and offers a unique premium look and feel to your daily charge and sync routine. Functional and beautiful.

Premium Conductivity & Components

Each Kanex Premium DuraBraid Lightning Cable has oxygen free copper conductors that provide superior signal transfer, premium anodized aluminum tips and housing, plus a durable and flexible nylon braided cord.

The Choice Is Yours.

Not only do you have the option to match the color of your iPhone, the choice is yours when it comes to cable length. Choose from four length options to fit your needs.

6 inch
Need a cable to compliment your battery pack? Our 6 inch cables is a perfect fit.

4 foot
Perfect at the office or in the car. The 4ft cable keeps your phone within reach while it charges and syncs.

6 foot & 9 foot
Need a cable that will reach behind the bed or sofa? We have that too with 6FT and 9FT length options.

Manufacturer Part Number
K157-1215-RD4F
EAN/UPC
0815387021520,815387021520
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface: : USB Type A to Lightning Connector
Color(s):: Red, Navy Blue
Housing Material:: Aluminum
Cable Length(s):: 6 in. / 15 cm; 4 ft. / 1.2 m; 6.6 ft. / 2 m; 9.9 ft. / 3 m
Certification(s):: MFi Certified – Made for iPhone, iPad, and iPod
Warranty:: 1-Year Limited

Packaging Dimensions::

(W x H x L) 3.92 in. x 5.10 in. x 0.91 in.
(W x H x L) 3.92 in. x 5.10 in. x 1.48 in.

Packaging Weight::

1.7 oz. / 0.11 lbs. 

2.3 oz. / 0.14 lbs.

2.9 oz. / 0.18 lbs.

4.1 oz. / 0.26 lbs.