Disinfectant Bathroom Cleaner

Disinfectant Bathroom Cleaner cleans, disinfects and deodorizes in one operation. Perfect for all bathroom fixtures. Cleans without scouring or scratching. 20 oz. can.

Manufacturer Part Number
CL866
EAN/UPC
0713014168665,713014168665
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Can Size: 20 oz.

Net Weight: 19 oz.

Shipping Weight: 18 Lbs.

Packaged: 12 cans per case

UPC Number: 7 13014 16866 5

Product Number: CL866

Extender Tube: N