Stainless Steel Polish and Cleaner

Stainless Steel Polish and Cleaner has a blend of cleaning solvents, detergents and fine oils. It cleans, polishes and protects stainless steel without hard rubbing and polishing. Resists fingerprints, grease and water spatter. Helps preserve the factory finish. 20 oz. can.

Manufacturer Part Number
CL841
EAN/UPC
0713014118417,713014118417
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Can Size: 20 oz.

Net Weight 15 oz.

Shipping Weight: 15 lbs.

Packaged: 12 cans per case

UPC Number: 7 1301411841 7