Chewing Gum Remover

Chewing Gum Remover has an excellent freezing action that rapidly chills to -40 degrees. It can be used effectively to remove candle wax, putty and other gummy substances. Cherry fragrance. 20 oz. can.

Manufacturer Part Number
CL813
EAN/UPC
0713014118134,713014118134
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Can Size: 12 oz.

Net Weight: 6.5 oz.

Shipping Weight: 8 Lbs.

Packaged: 12 cans per case

UPC Number: 7 1301411813 4

Product Number: CL813

Extender Tube: Y