Jinx Plus Heavy Duty Degreaser

Jinx Plus Heavy Duty Degreaser is a super concentrated heavy duty multisurface cleaner. Removes dirty hand prints from doors and walls, scuff marks on floors, bathtub rings, soot, grease, smoke film, oil, many inks, light carbon, dust, lipstick and crayon. 20 oz. can.

Manufacturer Part Number
CL039
EAN/UPC
0713014110398,713014110398
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Can Size: 20 oz.

Net Weight: 19oz.

Shipping Weight:18Lbs.

Packaged: 12 cans per case

UPC Number:7 1301411039 8

Product Number: CL039

Extender Tube: N