GeForce GT 710 Graphic Card

Make your entire PC experience faster with the EVGA GeForce GT 710 dedicated graphics card. Now, you can enjoy up to 10x better performance than integrated graphics in all your PC multimedia applications.

Take on modern games with advanced and reliable dedicated graphics. 80% faster performance than integrated graphics means a rich and smooth gaming experience. Plus, get the power to drive up to three HD displays with a single card.

GeForce GT means speed, stability, and industry-leading NVIDIA drivers. Tap into GeForce Experience to automatically get the latest drivers and optimize game settings with a single click.

Manufacturer Part Number
01G-P3-3710-KR
EAN/UPC
0843368049188,843368049188
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Performance

  • NVIDIA GT 710
  • 192 CUDA Cores
  • 954 MHz GPU
  • 15.26GT/s Texture Fill Rate

Memory

  • 1024 MB, 32 bit GDDR5
  • 5010 MHz (effective)
  • 20 GB/s Memory Bandwidth

Cooling

  • HS
  • LED Logo:

Interface

  • PCI-E 2.0
  • DVI-D, HDMI, VGA

Resolution & Refresh

  • 240Hz Max Refresh Rate
  • Max Analog : 2048x1536
  • Max Digital : 3840x2160

Dimensions

  • Height: 2.716in - 68.98mm
  • Length: 5.7in - 144.8mm
  • Width: Dual Slot
Operating System Support
  • Windows 10 32/64bit
  • Windows 8 32/64bit
  • Windows 7 32/64bit
Requirements
  • Minimum of a 300 Watt power supply.
  • Total Power Draw : 19 Watts
Product Warranty This product comes with a 3 year warranty. Registration is recommended.