GeForce GT 1030 SC Graphic Card

Step up to brilliant PC graphics

EVGA® GeForce® GT 1030

Accelerate your entire PC experience with the fast and powerful EVGA® GeForce® GT 1030 graphics card. Its award-winning NVIDIA Pascal™ architecture, powerful graphics engine, and state-of-the-art technologies give you the performance upgrade you need to drive today's most demanding PC applications.

Unleash your creativity with stunning HD video and picture editing and enjoy incredible gaming. Now, you can do it all 2X faster than with Intel® Core™ i5 integrated graphics. You can even get easy driver updates and one-click game optimization with GeForce Experience™.

Manufacturer Part Number
02G-P4-6332-KR
EAN/UPC
0843368048297,843368048297
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Core

  • 384 CUDA Cores
  • Base Clock: 1290 MHz
  • Boost Clock: 1544 MHz
  • Bus: PCI-E 3.0

Memory

  • Memory Detail: 2048 MB GDDR5
  • Memory Bit Width: 64 Bit
  • Memory Clock: 6008 MHz
  • Memory Speed: 0.28 ns
  • Memory Bandwidth: 48.06 GB/s