The Comfort Glow Claremont Electric Stove features a 180 degree flame view, with a working door and panoramic 3-sided viewing area. The glowing ember bed provides a real wood burning effect. Bring comfortable warmth and ambience to almost any room in your home with this stove!
FEATURES:
Note:
Fuel Type: Electric
BTU Output: 5120
Electricity Required: yes
Watts: 1500
Length: 12.7in
Width: 23.2in
Height: 20.4in
Professional Install Suggested: No