H320 Wall-Mounted 802.11ac Wave 2 Wi-Fi Access Point and Switch

Wall-mounted 2x2:2 5GHz and 1x1:1 2.4GHz, 802.11ac Wave 2 Wi-Fi access point and wired 2 port switch

The H320 is designed for hospitality and habitation deployments such as hotels, dormitories, apartment buildings and multiple dwelling unit (MDU) structures. The H320 is designed for easy installation over a standard wall outlet.

Simply connect up to two wired devices with integrated 10/100 Ethernet ports and connect devices such as an in-room printer or set top TV console.

Integrated BeamFlex+ Smart Antenna Technology

  • BeamFlex+ support for up to 4dB of signal gain and 10dB of interference mitigation in addition to the antenna gain
  • Polarization Diversity with Maximal Ratio Combining (PD-MRC) ensures reliable connectivity for mobile devices

Superior, Fast Wi-Fi Connectivity

  • 802.11ac Wave 2 2x2:2 5GHz and 1x1:1 2.4GHz stream dual-band concurrent connectivity with BeamFlex+
  • In-room device provides integrated Wi-Fi AP and Ethernet wall switch for a wide range of devices and applications
  • Multiple SSIDs, port-based VLANs support, concurrent IP-based services such as IPTV, high-speed Internet access and in-room device connectivity
  • Robust authentication options include: 802.1x, MAC-based, LDAP, RADIUS, Active Directory and authentication through an internal user database

Easy to Configure and Deploy

  • Can be installed over any standard wall outlet
  • Gigabit Ethernet uplink with PoE input (802.3af/at) for easy deployment without the need for additional power outlets. Reduces the need for power cabling, switch ports and power sourcing equipment
  • Pass-through feature allows native connectivity for existing digital phones or in room network devices
  • Can be deployed in standalone mode or centrally managed by the Ruckus vSCG, SmartZone, ZoneDirector, Ruckus Cloud Wi-Fi or Ruckus FlexMaster systems

Perfect for hotel guest rooms and dormitories

  • Sleek, inconspicuous compact form factor for best aesthetics
  • Front port access eliminates unsightly cabling and disruptive furniture placement

Manufacturer Part Number
901-H320-WW00
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Description: Dual-band 802.11ac Wave 2 wall-mounted access point with 10/100 Mbps Gigabit Ethernet ports
  • Maximum PHY rate: 867 Mbps (5GHz) 150 Mbps (2.4 GHz)
  • Wi-Fi technology: 802.11ac Wave 2 (2.4/5GHz)
  • Concurrent users: 100
  • Ratio chains: streams: 2x2:2 for 5GHz, 1x1:1 for 2.4GHz
  • BeamFlex gains: 2dB
  • Max interference mitigation: 5dB
  • PD-MRC: Yes
  • Rx sensitivity:-99Bm
  • ChannelFly: Yes