W11000 DLP Projector

World’s First THX Certified DLP 4K UHD Projector Brings Authentic Cinematic Performance to Your Own Home Cinema.

The world’s first DLP 4K UHD home cinema projector, W11000 achieves prestigious THX® HD Display Certification* to deliver authentic reproduction of the director’s vision, rivaling the picture quality of a commercial digital cinema. Producing 8.3 million distinct pixels for dazzling clarity without panel-related artifacting, and THX Certification for extraordinary picture quality, W11000 offers cinematic image quality with absolute Rec. 709 color accuracy and stunning 50,000:1 dynamic contrast for an ultra-realistic widescreen film viewing experience. With intelligent functionality and installation flexibility, W11000 is comprehensively equipped to integrate seamlessly into any upscale home cinema.

KEY FEATURES

  • 4K UHD with Razor-Sharp True 8.3 Million Pixel Detail
  • Distinct Clarity Without Artifacts from Panel Misalignment
  • THX Certification for Guaranteed Superb Cinematic Performance
  • Rec. 709 HDTV Standard for Finest Cinematic Color
  • Ultra High Contrast Performance
  • H/V Lens Shift & Big Zoom Lens for Installation Flexibility

Manufacturer Part Number
9H.JFY77.17E
EAN/UPC
4718755065569
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Projection System‎: DLP 4K UHD ‎
Native Resolution‎: 3840 x 2160 with XPR technology ‎
Brightness (ANSI Lumens)‎: 2200lm‎
Contrast Ratio‎: 50,000:1 with Dynamic Iris ‎
Display Color‎: 1.07 Billion Colors ‎
Lens‎: F = 2.05 - 2.37 f = 20.54 - 30.31 ‎
Aspect Ratio‎: 16:9 ‎
Throw Ratio‎: 1.36 - 2.03 (100" @ 3m) ‎
Clear Image Size / Maximum Image Size‎: 95"~180" / 300" ‎
Zoom Ratio‎: 1.5:1 ‎
Lamp Type‎: PHILIPS 240W‎
Lamp Mode (Normal/Eco/SmartEco)*‎: 3000 / 4000 / 6000 hours ‎
Lens Shift‎: Vertical: ± 65% / Horizontal: ± 27% ‎
Resolution Support‎: VGA (640 x 480) to 4K UHD (3840 x 2160) ‎
Horizontal Frequency‎: 15 - 102KHz ‎
Vertical Scan Rate‎: 23 - 120Hz ‎
HDTV Compatibility‎: 480i/p 60Hz, 576i/p 50Hz, 720p 50/60Hz, 1080i 50/60Hz, 1080p 24/25/30/50/60Hz, 2160p 24/25/30/50/60Hz‎
Weight‎: 14.8 kg (32.6 lbs)‎
Dimensions (W x H x D mm)‎: 470.7 x 224.9 x 564.7 mm‎
Interface‎:

  • PC (D-Sub) x 1
  • HDMI x 2 (HDMI 1: HDMI 2.0 & HDCP 2.2; HDMI 2: HDMI 1.4a & HDCP 1.4)
  • USB (Type mini B) x 1 (Service)
  • LAN x 1
  • RS232 x 1
  • DC 12V Trigger x 2
  • IR Receiver x 2 (Front & Back)
  • IR in x 1‎
Power Consumption‎: Normal 384W, Eco 290W, Network Standby <3W, Standby <0.5W‎
Audible Noise (Normal/Economic Mode)‎: 26 / 23 dBA (under Silence Mode)‎
Power Supply‎: AC100 to 240 V, 50 to 60 Hz ‎
Color Wheel Segment‎: 6-Segment (RGBRGB) ‎
Picture Modes‎:
  • ** ISF Disabled: Bright / Vivid / Cinema / THX / Silence / User 1 / User 2
  • *** ISF Enabled: Bright / Vivid / Cinema / THX / Silence / User 1 / User 2 / ISF Night / ISF Day‎
On-Screen Display Languages‎: Arabic/Bulgarian/ Croatian/ Czech/ Danish/ Dutch/ English/ Finnish/ French/ German/ Greek/ Hindi/ Hungarian/ Italian/ Indonesian/ Japanese/ Korean/ Norwegian/ Polish/ Portuguese/ Romanian/ Russian/ Simplified Chinese/Spanish/ Swedish/ Turkish/ Thai/ Traditional Chinese (28 Languages) ‎
Accessories (Standard)‎:
  • Lens Cover
  • Remote Control with Battery
  • Power Cord (by region)
  • User Manual CD
  • Quick Start Guide
  • Warranty Card‎
Accessories (Optional)‎:
  • Spare Lamp Kit
  • Ceilling Mount
Anamorphic lens‎
Environmental Notice‎: Lamp in this product contains mercury. To dispose of the product or used lamps, consult your local environment authorities for regulations or see www.lamprecycle.org.‎