27" 4K NVIDIA G-Sync Gaming Monitor

Ultra High Definition and High Pixel Density

AOC's Agon AG271UG features a 27-inch professional, high-quality, IPS panel for fast refresh. Ultra High Definition (UHD) allows users to see more on the screen at one time; it gives more 'real estate' and also shows more detail for sharper and more brilliant images. A 4K (3840 x 2160) resolution is four times a Full HD (1920 x 1080) resolution. The crisp, clear, images produced by this world class panel will help take your gaming to the next level.

4K Ultra HD Resolution

NVIDIA® G-SYNC™ Technology

NVIDIA® G-SYNC™ is the revolutionary solution that synchronizes the display’s refresh rates to the GPU in your GeForce GTX-powered PC to eliminate screen tearing and minimizes display stutter and input lag, in order to provide the smoothest, fastest, and visually stunning gaming experience to date. What you get is fluid and responsive gameplay, with objects looking sharper, scenes appearing instantly and more vibrant in visual quality than on any other monitors, so you can enjoy the latest games to the fullest. NVIDIA® G-SYNC™ delivers the smoothest and fastest gaming experience with a serious competitive edge.

G-SYNC™ Delivers the Smoothest Gaming Experience

Fast 4ms Response Time for Smooth Graphics Rendering

A 4ms Response Time means you get to enjoy fast-moving actions without worrying about image smearing or ghosting that occurs with slow response time. In other words, you get to experience a lag-free gaming with that desired competitive edge. Enjoy fast-moving action and dramatic transitions without the annoying effects of ghosting, thanks to the smooth rendering.

Rapid 4ms

AOC Shadow Control

AOC Shadow Control enables fast contrast adjustment of overly dark or bright areas through the OSD menu while retaining quality on more balanced areas on-screen.

Be Enlightened

Fully Adjustable Stand

The fully adjustable stand allows convenient adjustment of the screen's height and angle.  Match the screen's position to your chair position, height, and line of sight for a compfortable playing experience.

Height Adjustable

Connection Port

AOC gaming monitors are very easy to connect. The AG271UG has several external input ports, including HDMI 1.4  and DisplayPort, but also has dedicated USB 3.0 and device-charging ports, making it easy for you to charge your mobile device or transfer data while focused on your gaming session.

HDMI 1.4, DisplayPort, USB 3.0 Charging

Manufacturer Part Number
AG271UG
EAN/UPC
4038986185929,0685417715787,685417715787
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PANEL
Viewable Screen Size: 27
Panel Type: IPS
Aspect Ratio: 16:9
Brightness: 300 cd/m²
Refresh Rate: 
Contrast Ratio (dcr): 20M:1
Response Time: 4ms (GtG)
Max Resolution: 3840x2160@60Hz (Using DisplayPort)
Color Depth: 16.7M
Pixel Pitch (mm) (H x V): 0.15525(H) x 0.15525mm(V)
View Angle (degrees) (H x V): Horizontal: 178 Degrees (CR>10) Vertical: 178 Degrees (CR>10)
Display Area (mm) (H x V): 596.74(H)mm x 335.66(V) mm
Scanning Frequency (H / V): Horizontal: DP1.2: 52kHz~133kHz HDMI.4: 30kHz~140kHz Vertical: DP1.2:30Hz~60Hz HDMI1.4: 24Hz~60Hz

DESIGN
Cabinet Color: Black/Red
Adjustability: Tilt: -3.5°±1.5°~+21.5±1.5° Pivot: 90° Swivel: -20°~20° HA: 130mm
INPUTSVGA: 
DVI-D: 
Dual-Link DVI: 
HDMI: 
HDMI 1.4: 1
HDMI 2.0: 
HDMI (MHL): 
Display Port 1.2: 1
USB Type-C: 
USB 2.0: 
USB 3.0: 
Upstream USB: 

POWER
Power Consumption: 50W (typical), Standby: <0.5W
Power Source: Universal 110~240VAC, 50/60Hz

CONVENIENCE
Wall Mount (mm x mm): 100mm
Built-in Speaker: 2Wx2
Audio: Line-In/Earphone Out
User Control: Source/Auto/Exit,left/Game mode,Right/ShadowControl Menu/Enter,Power
Regulations: cTUVus, CE, FCC, RoHS, Windows 8/10 compatible
OSD Languages: 16 Languages including English,French and Spanish
Other Features: NVIDIA G-Sync™ User Friendly Graphical OSD Menu,VESA Wall Mount Compliant1, Kensington Security Slot, Includes AOC's eSaver software, i-Menu software

WEIGHT/DIMENSIONS
Net Weight (lbs): 14.9
Net Weight (Kgs): 6.8
Gross Weight (lbs): 22.1
Gross Weight (Kgs): 10
Carton in inch (WxHxD): 9.4x28.1x18.9
Carton in mm (WxHxD): 240 x715x480
Monitor in inch (WxHxD): 24.5x17.1x8.6
Monitor in mm (WxHxD): 622.7x432.7x218.2
Loading Qty w/pallet: 20'=288 pcs; 40' Std=576pcs.

UPC/IN THE BOX
UPC: 685417715787
IN the Box: 27" Monitor, Power Adapter, Power Cord, HDMI cable, DP cable, Audio cable, USB cable, QSG.