Galaxy A3 (2017) SM-A320FL Smartphone

Simply elegant

Elegance in its purest form. Crafted with minimalism in mind for maximum enjoyment its highly resistant rear 3D Glass and optimal 4.7” display fuse together flawlessly to provide a remarkably seamless design.

Uniform all around

Design that is a delight to hold. Sitting perfectly level with the rear casing the absence of any camera protrusion allows for uniformaly smooth and symmetrical design from all angles.

Coloured by nature

Set trends rather than follow them. All four available muted colour tones are named after natural elements to appeal more to the senses and blend harmoniously with its overall design.

Bring images to life

Life looks great through the Galaxy A3 (2017). Fitted with a highly capable 13 MP rear camera you can capture the world around you as it was meant to be seen.

Expand your creativity

Enjoy greater creative control to make your visual storytelling much more brilliant. Optimise portraits or spice up colour tones with a set of preset camera filters to enhance your favourite photos.

Capture clearer memories

Sharpen up your selfies. With its optimal 8 MP front camera the Galaxy A3 (2017) captures you in richer detail and outstanding colours so you always look great in every pose.

Safeguarded for the unexpected

Reliable protection so you can keep up with life wherever it takes you. Equipped with IP68 to withstand the elements it shields out everything from liquids to dust in most situations.

Powerfully efficient

Just the boost of power you need. The Galaxy A3 (2017) features significantly longer battery life so you get the most from your device even with heavy usage.

Pack more in

Seamless balance, signature performance. With up to 256 GB of expandable storage you can store even more of your favourite multimedia while enhanced dual SIM performance provides greater flexibility when travelling.

View in an instant

Get the essentials without even waking up your phone so you preserve time and power. With Always On Display your clock and calendar are always in sight for whenever you need them.

Safe and sound

Secure Folder keeps selected apps and sensitive data locked down and separate from the regular contents on your device. It also saves you from having to log in every time with one time authentication.

All within reach

Peace of mind you can count on. Back up, upgrade and sync your data across all your Galaxy devices so everything is right where you need it. Even better, every Samsung Cloud account comes with 15 GB of storage.

Works both ways

Thanks to its reversible plug orientation USB Type-C cable goes to work whichever way you plug it in to your device. This means you can enjoy hassle-free charging without worrying which side is up.

More to choose from

Dress up and modify your device for whatever suits your needs. From sturdy and stylish cases to durable screen protectors Galaxy A3 (2017) comes with a wide array of efficient accessories to choose from.

Simplify your spending

The easier way to pay. With various payment options, including NFC and MST, Samsung Pay allows you to make purchases swiftly and securely whenever you’re on the go.

Manufacturer Part Number
SM-A320FZINAUT
EAN/UPC
8806088620411,8806088627533
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • CPU Speed: 1.6GHz
  • CPU Type: Octa-Core
Display
  • Size (Main Display): 4.7" (120.4mm)
  • Resolution (Main Display): 720 x 1280 (HD)
  • Technology (Main Display): Super AMOLED
  • Color Depth (Main Display): 16M
  • S Pen Support: No
Camera
  • Video Recording Resolution: FHD (1920 x 1080)@30fps
  • Main Camera - Resolution: CMOS 13.0 MP
  • Main Camera - f Number:f/1.9
  • Front Camera - Resolution:CMOS 8.0 MP
  • Front Camera - f Number: f/1.9
  • Main Camera - Flash: Yes
  • Main Camera - Auto Focus: Yes
Memory
  • RAM_Size (GB): 2GB
  • ROM Size (GB): 16 GB
  • Available Memory (GB): 9.7 GB
  • External Memory Support: MicroSD (Up to 256GB)
Network/Bearer
  • Number of SIM:Dual-SIM
  • SIM size:Nano-SIM (4FF)
  • SIM Slot Type: SIM 1 + Hybrid (SIM or MicroSD)
  • Infra: 2G GSM, 3G WCDMA, 4G LTE FDD, 4G LTE TDD
  • 2G GSM: GSM850, GSM900, DCS1800, PCS1900
  • 3G UMT: SB1(2100), B2(1900), B5(850), B8(900)
  • 4G FDD LTE: B1(2100), B2(1900), B3(1800), B5(850), B7(2600), B8(900), B20(800)
  • 4G TDD LTE: B40(2300)
Connectivity
  • ANT+: Yes
  • USB Interface: USB Type-C
  • USB Version: USB 2.0
  • Location Technology: GPS, Glonass
  • Earjack: 3.5mm Stereo
  • MHL: No
  • Wi-Fi: 802.11 a/b/g/n/ac 2.4+5GHz
  • Wi-Fi Direct: Yes
  • Bluetooth Version: Bluetooth v4.2
  • NFC: Yes
  • Bluetooth Profiles: A2DP, AVRCP, DI, HFP, HID, HOGP, HSP, MAP, OPP, PAN, PBAP
  • PC Sync.: Smart Switch (PC version)
OS
  • Android
General Information
  • Color: Blue Mist/ Gold Sand/ Black Sky
  • Form Factor: Touchscreen Bar
Sensors: Accelerometer, Barometer, Fingerprint Sensor, Gyro Sensor, Geomagnetic Sensor, Hall Sensor, Proximity Sensor, RGB Light Sensor

Physical specification
  • Dimension (HxWxD, mm):135.4 x 66.2 x 7.9
  • Weight (g): 138
Battery
  • Internet Usage Time(3G) (Hours): Up to 12
  • Internet Usage Time(LTE) (Hours): Up to 16
  • Internet Usage Time(Wi-Fi) (Hours): Up to 17
  • Video Playback Time (Hours):Up to 17
  • Standard Battery Capacity (mAh):2350
  • Removable: No
  • Audio Playback Time (Hours): Up to 41
  • Audio Playback Time (Hours, Always On Display Off):Up to 55
  • Talk Time (3G WCDMA) (Hours): Up to 17
Audio and Video
  • Video Playing Format: MP4, M4V, 3GP, 3G2, WMV, ASF, AVI, FLV, MKV, WEBM
  • Video Playing Resolution: FHD (1920 x 1080) @60fps
  • Audio Playing Format: MP3, M4A, 3GA, AAC, OGG, OGA, WAV, WMA, AMR, AWB, FLAC, MID, MIDI, XMF, MXMF, IMY, RTTTL, RTX, OTA
Services and Applications
  • Gear Support: Gear Circle (Manager Support), Gear Fit, Gear Fit2, Gear1, Gear2, Gear2 Neo, Gear S, Gear S2, Gear S3, Gear IconX
  • S-Voice: Yes
  • Mobile TV: No