PD2500Q Designer Monitor

Precise Details to Create Perfection

Design professionals never compromise on details. BenQ Designer Monitors deliver absolute color precision and ultra detailed high resolution to craft every step leading to brilliant work, turning design dreams into reality. 

Stunning Color and Resolution for Breathtaking Designs

2K QHD High Resolution
2K QHD (2560x1440) resolution offers extraordinary clarity of fine details and depth of subtle textures optimized for visually intensive work in animation, visual effects, graphics, and photos.

Reference-Grade Color Performance with 100% sRGB and Rec. 709
Covering 100% of sRGB and Rec. 709 color spaces, PD2500Q’s advanced IPS wide viewing angle technology minimizes color shift to inspire absolute design confidence. 100% sRGB color gamut accuracy adheres to industry standards in digital production, and Rec. 709 reproduces accurate resolution, frame rate, color gamut, gamma, and white point performance in high-definition video work.

Professionally Factory-Calibrated for Exacting Color Accuracy
Each PD2500Q display is individually factory-calibrated upon production to assure precise Delta-E and Gamma performance. Calibration results are validated against industry color standards to deliver the truest and most representative view of original content. Calibration eliminates slight color performance variations between individual panels of the same model. Therefore, the calibration data of each report will vary slightly from reports from other displays of the same model.

Technicolor Color Certified
The Technicolor Color Certified program is reserved for devices that satisfy the Technicolor specifications to meet the strict standards for color accuracy widely used in Hollywood and throughout the entertainment industries. All BenQ PD Series Designer Monitors are Technicolor Color Certified, ensuring consistent and accurate colors for impressive performance in broadcast, film, animation, and entertainment applications.

Smart Efficiency and Productivity Enhancers

Edge-to-Edge Design and Universal Connectivity
Eliminating bulky obstructions with a 25” edge-to-edge panel and ultra slim bezels, PD2500Q maximizes your workspace for seamless dual-monitor usage via DisplayPort daisy chaining with multi-stream transport (MST) support to extend your notebook screen across several displays. Multiple HDMI, DisplayPort, mini DisplayPort, USB 3.1 Gen1, headphone, and audio ports make PD2500Q ideal for any Windows, Mac, or mobile source devices.

Specialized Designer Modes

  • CAD/CAM Mode:
Offering superior contrast for lines and shapes in technical illustrations, CAD/CAM mode accentuates the finest details to produce incredible display performance in Pro/E, SOLIDWORKS, AutoCAD, CATIA, or other design software.
  • Darkroom Mode: 

Adjusting image brightness and contrast for superb clarity and detail sharpness, Darkroom mode creates the optimal setting for work in darkened post-processing environments.

  • Animation Mode:

Often problematic for designers working with intricate details in dark images, Animation mode enhances the brightness of dark areas without overexposing bright regions. Animation mode provides 10 levels of display brightness to bring out every subtlety clearly in any ambient lighting.

Simply Intuitive Design for Comfortable Creative Process

Anti-Glare Display to Minimize Distracting Reflections
PD2500Q’s anti-glare matte finish keeps distracting reflections to a minimum for improved efficiency in squint-free comfort. 

Manufacturer Part Number
9H.LG8LA.TSE
EAN/UPC
4718755068683
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Product Color
Product Color gray

Display
Screen Size 25 "W
Aspect Ratio 16: 9
Resolution (max.) 2560 x 1440 
Display Area (mm) 552.96 (H) x 311.04 (V)
Pixel Pitch (mm)0.216
Brightness (typ) 350 
Native Contrast (typ) 1000: 1
Panel Type IPS 
Visual Angle (D / S; A / B) (CR> = 10) 178/178 
Response Time 14ms, 4ms (GtG)
Display Colors 16.7 Mil.
Color Range Rec.709 / 100% sRGB
Color Bit 8 bit
Back Light Unit LED

Input / Output
HDMI Yes
Signal Cable DPM to MDP (1.8m) / HDMI Cable 1.4 (1.5m)
Headphone JackYes
Hor. Frequency (KHz) 30 ~ 90
Frequency (Hz) 50 ~ 76
Audio Line In / Out Yes
DP Input Yes
Ethernet LAN Yes 

Power
Power supply (90 ~ 264 AC) CA 90 ~ 264 integrated
Energy Consumption (On Mode) 62W
Energy Savings Modes <0.5W
Power Consumption (Off Mode) <0.5W
Power Consumption (Base on Energy Star) 21W
Video Bandwidth (MHZ)250

Dimensions and Weight
Dimensions (W x H x D)H: 532 x 570.2 x 239.65 (mm) 
L: 402 x 570.2 x 239.65 (mm)
Dimensions with Wall Mount (W x H x D) 359.51 x 570.2 x 58.79 (mm)
Net Weight (Kg) 7.2
Gross Weight (Kg) 9.2

Special Features
Bright Intelligence (BI) Yes
Flicker-Free Technology Yes
CAD / CAM mode Yes
Low Blue Light Yes
Auto Pivot Yes
AMA Yes
HDCP Yes
Color Temperature Red / Normal / Blue / User Mode
OSD languages 18 languages
Wall Mount VESA Yes
Rotation (right / left) 45/45
Tilt (high / low) -5 ~ 20
Pivot Yes
Height adjustment 130mm
Dynamic Power Saving (DPS) Yes
Light sensor Yes
AC Switch Yes
Speakers 2W x 2
Animation mode Yes
Kensington Lock Yes
Picture Mode Yes
Slim Bezel Yes 

Regulations
EPEAT 7.0
Energy Star Gold
TCO 7.0

Reliability
MTBF (en, exclude lamp) 60,000

Certifications
Compatibility with Win7 Yes
Windows® 8 Compatible Yes
Windows® 8.1 Compatible Yes
Windows_10_Compatible Yes
Mac OS Compatible Yes
Other accessories Power cord (1.5 m) / USB 3.1 cable (1.5 m)