Stylish Monitor with 24.5 inch, 1080p, Eye-care Technology | GL2580HM

Streamlined Productivity & Simplified Lifestyle

Designed for beautiful simplicity, BenQ GL2580HM 24.5” frameless monitor combines ultra slim bezels with hidden cable management. BenQ exclusive Eye-Care™ Technology with Low Blue Light and Flicker-Free performance delivers exquisite details in any environment. Combining LED and fast-response TN technologies, GL2580HM delivers a new level of visual enjoyment with truly authentic colors, deeper blacks, higher contrast, and sharper details.

Ultimately Understated Stylish Sophistication

Texture

Premium texture etching resists fine scratch whirls with a luxurious touch.

Sculpted Base

Gracefully sculpted base profile eliminates extraneous edges for clean functional appeal.

Ultra Slim Bezel Design

GL2580HM offers a visually spectacular edge-to-edge panel with ultra slim bezels and elegant profile that beautifully complements any modern decor.

Cable Management System

Invisible cable management system neatly hides all wires inside the monitor stand for the cleanest look.

Fast 2ms GTG Response Time

Super-fast 2ms GTG response eliminates motion smear for smooth video and gaming. Fast-moving action and dramatic transitions render flawlessly without lag or ghosting. Enjoy immersive gaming and video entertainment without delay.

BenQ Exclusive Eye-Care TechnologyLow Blue Light

Proprietary BenQ Low Blue Light Technology filters out hazardous blue light, effectively reducing eye fatigue and irritation.

Flicker-Free Technology

Exclusive BenQ Flicker-Free Technology eliminates the harmful flicker of traditional LCDs to prevent fatigue and vision damage.

Manufacturer Part Number
9H.LGGLB.QBU
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Color‎
Product Color‎: Black‎

Panel‎
LCD Size (inch)‎: 24.5‎
Aspect Ratio‎: 16:9‎
Resolution (max.)‎: 1920x1080‎
Display Area(mm)‎: 543.74x302.61‎
Pixel Pitch (mm)‎: 0.283‎
Brightness (Typical)‎: 250‎
Native Contrast ( typ. )‎: 1000:1‎
Panel Type‎: TN‎
Viewing Angle (L/R;U/D) (CR>=10)‎: 170/160‎
Response time‎: 2ms‎
Display Colors‎: 16.7M‎
Color Gamut‎: 72% NTS‎
Color Bit‎: 8‎
Backlight‎: LED‎

Regulations‎
EPEAT‎: Silver‎
TCO‎: 7.0 ‎
Energy Star‎: 7.0 ‎
Audio/Video Inputs/Outputs‎
Hor. Frequency (KHz)‎: 30KHZ~83KHZ‎
Ver. Frequency (Hz)‎: 50Hz~76Hz‎
Video Bandwidth (MHZ)‎: VGA:210MHZ
HDMI/DP:170MHZ‎

Dimensions & Weight‎
Dimensions with Wall Mount (HxWxD mm) (w/o Base)‎: 332.08x557.49x49.7‎
CTN Dimensions (HxWxD mm)‎: 416x655x131‎
Dimensions(HxWxD mm)‎: 426.33x557.49x175.11‎
Net Weight (kg)‎: 4.4‎
Net Weight (kg) (without stand)‎: 3.6‎
Gross Weight (kg)‎: 5.9‎

Special Features‎
AMA‎: v‎
HDCP‎: v‎
Dynamic Power Saving (DPS)‎: v‎
Flicker-free Technology‎: v‎
Display Mode‎: v‎
Low Blue Light‎: v‎
VESA Wall Mounting‎: 100x100‎
Tilt (down/up)‎: - 5 ~20‎
K Locker‎: v‎
OSD Language‎: 18 Languages (English / Francais / Deutsch / Italiano / Espanol / Polish / Czech / Hungarian /Korean / Romanian / Netherlands / Russian / Swedish / Protuguese / Japanese / Chinese / S-Chinese / Arabic)‎
Included Accessories‎
Signal Cable‎: HDMI1.3 cable (1.5m)‎

I/O‎
Speakers‎: 1Wx2‎
DVI‎: 1‎
HDMI‎: 1‎
VGA input‎: 1‎
Headphone Jack‎: 1‎
Audio Line In/Out‎: v‎

Power‎
Power Consumption (Eco mode)‎: 17W‎
Power Supply (90~264 AC)‎: 90-264V AC build in‎
Power Consumption (On mode)‎: 27W‎
Power Consumption (Power saving mode)‎: 0.5W‎
Power Consumption (Off mode)‎: 0.5W‎
Power Consumption (Base on Energy star )‎: 17W‎
Voltage Rating‎: 90-264V AC build in‎
Power Consumption‎: 27W‎

Reliability‎
MTBF(hr, exclude lamp)‎: 60000‎
Backlight Life (hr) min‎: 30000‎
Backlight Life (hr) Typical‎: 30000‎

Certification‎
Vista Compatible‎: v‎
Windows® 7 Compatible‎: v‎
Windows® 8 Compatible‎: v‎
Windows® 8.1 Compatible‎: v‎
Windows® 10 Compatible‎: v‎