GW2780 Stylish Monitor With 27 inch, 1080p, Eye-care Technology

Streamlined Productivity & Simplified Lifestyle

Designed for beautiful simplicity, BenQ GW2780 27” frameless monitor combines ultra slim bezels with hidden cable management. Complementing BenQ exclusive Eye-Care™ Technology with Low Blue Light and Flicker-Free performance for extended viewing comfort, industry-leading Brightness Intelligence Technology delivers exquisite details in any ambient lighting environment. With the ideal combination of LED and IPS technologies, GW2780 delivers a new level of visual enjoyment with truly authentic colors, deeper blacks, higher contrast, and sharper details.

Ultimately Understated Stylish Sophistication

Texture

Premium texture etching resists fine scratch whirls with a luxurious touch.

Sculpted Base

Gracefully sculpted base profile eliminates extraneous edges for clean functional appeal.

Ultra Slim Bezel Design

GW2780 offers a visually spectacular edge-to-edge panel with ultra slim bezels and elegant profile that beautifully complements any modern decor.

Cable Management System

Invisible cable management system neatly hides all wires inside the monitor stand for the cleanest look.

IPS Wide Viewing Angle Technology

IPS (In-Plane Switching) Technology ensures accurate color and image reproduction from any angle. Expansive 178° horizontal and vertical viewing angles ensure uniform viewing for multiple people in the room.

BenQ Exclusive Eye-Care Technology

Brightness Intelligence Technology

Brightness Intelligence Technology (B.I.Tech.) optimizes display performance for work and play, protecting your vision with superb image quality.

Picture Perfect Content Optimization

Brightness Intelligence Technology(B.I.Tech.) detects content intensity to avoid overexposure of bright scenes while enhancing dark areas to maintain clear visibility.

Eliminate Eye Strain in Any Ambient Light

Brightness Intelligence Technology (B.I.Tech.) monitors ambient light in your viewing environment and actively adjusts screen brightness for the most comfortable viewing experience possible.

Low Blue Light

Proprietary BenQ Low Blue Light Technology filters out hazardous blue light, effectively reducing eye fatigue and irritation.

Flicker-Free Technology

Exclusive BenQ Flicker-Free Technology eliminates the harmful flicker of traditional LCDs to prevent fatigue and vision damage.

Manufacturer Part Number
9H.LGELA.TBU
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Product Color‎
Product Color‎: Black‎

Display‎
Screen Size‎: 27‎
Aspect Ratio‎: 16:9‎
Resolution (max.)‎: 1920x1080‎
Display Area(mm)‎: 597.60x336.20‎
Pixel Pitch (mm)‎: 0.311‎
Brightness ( typ.)‎: 250‎
Native Contrast ( typ. )‎: 1000:1‎
Panel Type‎: IPS‎
Viewing Angle (L/R;U/D) (CR>=10)‎: 178/178‎
Response Time(Tr+Tf) typ.‎: 5ms‎
Display Colors‎: 16.7 M‎
Color Gamut‎: 72% NTSC‎
Color Bit‎: 8‎
Back Light Unit‎: LED‎
Lamp Life (hr) Typical‎: 30000‎
Lamp Life (hr) min‎: 30000‎

Input/Output‎
HDMI‎: 1‎
VGA Input‎: 1‎
Signal Cable‎: HDMI1.3 cable‎
Headphone Jack‎: Yes‎
Hor. Frequency (KHz)‎: 30KHZ~80KHZ‎
Ver. Frequency (Hz)‎: 50Hz~76Hz‎
DP Input‎: 1‎

Power‎
Power Supply (90~264 AC)‎: 90-264V AC build in‎
Power Consumption (On mode)‎: 32W‎
(Power saving mode)‎: 0.5W‎
Power Consumption (Off mode)‎: 0.5W‎
Power Consumption (Base on Energy star )‎: 18W‎
Video Bandwidth (MHZ)‎: VGA:210MHZ
HDMI/DP:170MHZ ‎
Power Consumption‎: 32W‎
Voltage Rating‎: 90-264V AC build in‎
Power Off Mode‎: 0.5W‎

Dimensions & Weight‎
Net Weight Without Stand‎: 3.92‎
CTN Dimensions ( H x W x D mm )‎: 406 x 639 x 128‎
Dimensions ( H x W x D mm )‎: 463 x 612x 183‎
Dimensions with Wall Mount ( H x W x D mm )‎: 381 x 612 x 50‎
Net Weight (kg)‎: 4.85‎
Gross Weight (kg)‎: 6.5‎

Special Features‎
Bright Intelligence (B.I.)‎: Yes‎
Flicker-free Technology‎: Yes‎
Low Blue Light‎: Yes‎
Eco Mode‎: 18W‎
AMA‎: Yes‎
HDCP‎: 1.4‎
OSD Language‎: 18 Languages (English / Francais / Deutsch / Italiano / Espanol / Polish / Czech / Hungarian /Korean / Romanian / Netherlands / Russian / Swedish / Protuguese / Japanese / Chinese / S-Chinese / Arabic)‎
VESA Wall Mounting‎: 100x100‎
Tilt ( down / up )‎: -5~20‎
Dynamic Power Saving (DPS)‎: Yes‎
Speakers‎: 2Wx2‎
Display Mode‎: Yes‎
Kensington Lock‎: Yes‎
Picture Mode‎: Yes‎
Preset Modes‎: Yes‎

Regulations‎
EPEAT‎: Silver‎
Energy Star‎: 7.0‎
TCO‎: 7.0‎

Reliability‎
MTBF(hr, exclude lamp)‎: 60000‎

Certification‎
Windows® Vista Compatible‎: Yes‎
Windows® 7 Compatible‎: Yes‎
Windows® 8 Compatible‎: Yes‎
Windows® 8.1 Compatible‎: Yes‎
Windows_10_Compatible‎: Yes‎