EH400+ DLP Projector

EH400+

Full HD 1080p, bright and powerful

  • Super bright 1080p projection with 4000 lumens and 22,000:1 contrast ratio
  • Extensive I/O support with 2xHDMI with MHL, VGA-In, VGA-Out, composite video, S-Video, Audio-In, RJ-45 and USB power
  • Powerful 10 Watt sound enhances presentations and audio/video with crisp and clear sound
  • Flexible installations with 1.3x zoom

The Optoma EH400+ is the perfect 1080p projector for large classrooms, corporate meeting rooms, and training labs. With a powerful 4000 lumens and 22,000:1 contrast ratio, the EH400+ produces a sharp and colorful image that can be used in the middle of the daytime or with moderate room light. PC and Mac media professionals can utilize the sRGB color space profile to enable rich, accurate color derived from the primaries of REC.709 spec for immersive presentations and stunning videos.

The EH400+’s 1.3x zoom enables an easy installation while the Wall Color Adjustment feature utilizes various gamma profiles to improve brightness on projection surfaces of varying color. With 10 watts of power, the internal speaker fills the room with loud, crisp audio, enhancing presentations, audio files, and video.

A robust arsenal of inputs including 2 HDMI ports, VGAIn, and composite video allow for connectivity to a wide range of devices, and a 10,000 hour lamp life provides years of use before any kind of maintenance is required.

 

Manufacturer Part Number
EH400+
EAN/UPC
0796435440756,796435440756
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display Technology: Single 0.65” 1080p DC3 DMD chip DLP® Technology by Texas Instruments
Native Resolution: 1080p 1920 x 1080
Brightness: 4000 ANSI Lumens
Contrast Ratio: 22,000:1
Lamp Life2 Eco+/Dynamic/Eco/Bright/Education cycle: 7000/6500/6000/5000/10000 (hrs)
Throw Ratio 3: 1.13 - 1.47
Zoom Type: 1.3x Manual, 0.8 - 2.0 Digital
I/O Connectors: 2xHDMI (with MHL), 2xVGA-In (YPbPr/RGB), Composite Video, S-Video, 2xAudio-In (3.5mm), VGA-Out, Audio-Out (3.5mm), RJ-45, RS232, USB-A Power (5V-1A)
Speaker (Watts): 10W
Keystone Correction: ± 40° Vertical
Weight: 5.1 lbs (2.31 kg)
Dimensions (W x H x D): 11.73” x 3.79” x 9.05”
Aspect Ratio: 16:9 Native, 4:3 Compatible
Offset: 116%
Projection Screen Size: 36.9” - 301.4” (1.01 – 7.62m) Diagonal 16:9
Projection Distance: 3.93’ - 24.60’
Projection Lens: F/2.5~2.78; f=16.91~21.6mm
Uniformity: 70%
Maximum Resolution: 1920x1200 WUXGA
Computer Compatibility: FHD, HD, WXGA, UXGA, SXGA, XGA, SVGA, VGA, Mac
Video Compatibility: PAL (B, D, G, H, I, M, N, 576i/p), NTSC (M, 4.43/3.58 MHz, 480i/p), SECAM (B, D, G, K, K1, L) HD (1080i, 720p)
3D Support: Full 3D - The 3D features of Optoma projectors can only be used with compatible 3D content. Typical applications include use with 3D educational or 3D design and modeling systems. 3D TV broadcast systems, (SKY in the UK), Blu-ray 3D™ and 3D games from the Sony® PS3 or Microsoft® Xbox 360 are now supported as part of the HDMI v1.4a specification.
3D Compatibility:

  • Side-by-Side:1080i50 / 60, 720p50 / 60
  • Frame-pack: 1080p24, 720p50 / 60
  • Over-Under: 1080p24, 720p50 / 60
Horizontal Scan Rate: 24 - 85Hz (120Hz for 3D)
Vertical Scan Rate: 15.3 - 91.1kHz
Displayable Colors: 1.07 Billion
Noise Level (Eco mode): 29dB
Power Supply: 100-240V, 50-60Hz
Power Consumption: 266W Typical (Bright) , 294W Max (Bright), 207W Typical (ECO), 228W Max (ECO)
Lamp Type: 220W
Operating Conditions: 5°C - 40°C, Max. Humidity 85%, Max. Altitude 3000m
Security: Security bar, Kensington lock, password protection
On Screen Display: 26 Languages: English, German, French, Italian, Spanish, Portuguese, Swedish, Dutch, Norwegian/Danish, Polish, Russian, Finnish, Greek, Hungarian, Czech, Arabic, Traditional Chinese, Simplified Chinese, Japanese, Korean, Thai, Turkish, Farsi, Vietnamese, Romanian, Indonesian
Standard Accessories: EH400+ projector, AC power cord, VGA to VGA cable, remote control, carrying case, batteries for remote, multilingual CD-ROM user’s manual, quick start card, and warranty card
Optional Accessories: Universal ceiling mount, DLP®Link™ 3D glasses, Wireless HDMI system, Lamp, Remote Accessory
Optional Wireless: Yes
Warranty: 3 Years
RoHS: Compliant
Projection method: Front, Rear, Ceiling Mount, Table Top
Warranty: 3-Year Optoma Express Service, 1-Year on Lamp