VG275Q Widescreen LCD Monitor

ASUS VG275Q Console Gaming Monitor - 27inch, Full HD, 1ms, GameFast Input Technology, FreeSync™

  • 27inch Full HD gaming monitor with an ultra-fast 1ms response time and GameFast Input Technology for smooth gameplay
  • Dual HDMI ports and one DisplayPort allow you to connect your game console, other HDMI device or PC at the same time
  • Features AMD FreeSync™ technology to eliminate screen tearing and choppy frame rates
  • ASUS-exclusive GamePlus hotkey for in-game enhancements while GameVisual for optimized visuals
  • TUV Rheinland Certification for Flicker-free and Low Blue Light technology to ensure a comfortable viewing experience

Make each millisecond count
Built for the perfect console gaming experience, the 27” ASUS VG275Q Full HD gaming monitor features an ultra-fast 1ms response time and 75Hz refresh rate. It also has GameFast Input Technology for lag-free experience along with two low input lag HDMI ports and one DisplayPort, so you can enjoy super smooth visuals, and keep it hooked up to two devices. In addition, AMD FreeSync™ technology helps eliminate image tearing for fast gameplay over HDMI input for smooth gameplay.

The complete console gaming experience
GameFast Input Technology – because milliseconds count
Input lag is the time delay between pressing a button on your controller or keyboard and seeing its effects onscreen. High input lag will cause a slower connection giving you trouble keeping up with the fast-paced action.
Input lag on an LCD monitor is typically much lower than a TV, and ASUS VG275Q features GameFast Input Technology to further minimize input lag. This technology provides much faster motion delivery so you'll always be up to speed with in-game action at the precise timing you need to respond as quickly as is needed.

  • HDTV
    Your command delay appears on the screen and you miss the target.

  • VG275Q Console Gaming Monitor
    Your command appears on the screen Instantly and you can hit that target just in time.

Lightning-fast 1ms response time
ASUS VG275Q boasts a 1ms response time so all your fast-paced gaming action will be rendered smoothly without smearing, ghosting and motion blur. You'll be able to react and respond quickly to what you see onscreen — a definite advantage in the gaming arena.

Flexible connectivity: dual HDMI plus one DisplayPort
ASUS VG275Q features two HDMI ports and one DisplayPort to give you more flexibility, allowing you to connect your game console, PC, and any other HDMI device at the same time. There's no need to frequently plug and change your connection.

Tearing free graphics
Super smooth visuals with AMD FreeSync
ASUS VG275Q features AMD FreeSync™ technology to eliminate screen tearing and choppy frame rates to give you seamless visuals and smooth gameplay. This gives you the upper hand in first person shooters, racing, real-time strategy and sports titles.
AMD FreeSync works at fresh rates ranging from 40Hz to 75Hz

Gamer-centric features
ASUS-exclusive GamePlus technology
ASUS VG275Q features the ASUS-exclusive GamePlus hotkey to give you in-game enhancements that help you get more out of your game.

Manufacturer Part Number
90LM03K0-B01370
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display
Panel Size: Wide Screen 27.0"(68.6cm) 16:9
Color Saturation : 72%(NTSC)
Panel Type : TN
True Resolution : 1920x1080
Display Viewing Area(HxV) : 597.6 x 336.15 mm
Display Surface : Non-glare
Pixel Pitch : 0.311mm
Brightness(Max) : 300 cd/㎡
Contrast Ratio (Max) : 1000:1
ASUS Smart Contrast Ratio (ASCR) : 100000000:1
Viewing Angle (CR≧10) : 170°(H)/160°(V)
Response Time : 1ms (Gray to Gray)
Display Colors : 16.7M
Flicker free

Video Feature
Trace Free Technology : Yes
GameVisual :6 Modes(Scenery/Racing/Cinema/RTS/RPG/FPS/sRGB Modes)
FreeSync™ technology supported
GameFast Input technology

Audio Features
Stereo Speakers : 2W x 2 Stereo RMS

Convenient Hotkey

  • GamePlus
  • 5-way OSD Navigation Joystick
  • GameVisual

I/O Ports
Signal Input : HDMIx2, D-Sub, DisplayPort
Audio Output : 3.5mm Mini-Jack
Earphone jack : 3.5mm Mini-Jack

Signal Frequency
Analog Signal Frequency : 30~90 KHz(H)/ 50~76 Hz(V)
Digital Signal Frequency : Display port 90~90 KHz(H)/ 40~75 Hz(V)

Power Consumption

  • Power Consumption <40W*
  • Power Saving Mode <0.5W
  • Power Off Mode <0.5W

Mechanical Design
Chassis Colors : Black
Tilt : +33°~-5°
Swivel : -90°~+90°
Pivot : +90°~-90°
Height Adjustment : 0~130 mm
VESA Wall Mounting : 100x100mm

Security
Kensington lock

Dimensions
Phys. Dimension with Stand(WxHxD) : 619x(376~506)x211mm
Phys. Dimension without Stand (WxHxD) : 619 x 363 x 50mm
Box Dimension(WxHxD) : 700 x 190 x 458mm

Weight
Net Weight (Esti.) : 5.5 kg
Gross Weight (Esti.) : 8.0 kg

Compliance and Standards
BSMI, CB, CE, CU, ErP, FCC, ISO-9241-307, KCC, PSE, RoHS, UkrSEPRO, UL/cUL, VCCI, WEEE, WHQL (Windows 10, Windows 8.1, Windows 7), MEPS, TUV Flicker-free , eStandby, TUV Low Blue Light

Note
* measuring a screen brightness of 200 nits without audio/ USB/ Card reader connection
**2x HDMI supports FreeSync technology