BE27AQLB Widescreen LCD Monitor

ASUS BE27AQLB Business Monitor – 27-inch WQHD(2560x1440), IPS, HDMI, DisplayPort, Frameless, Mini-PC Mount Kit, Flicker free, Low Blue Light, Ergonomic Stand

  • 27-inch WQHD frameless IPS panel with wide viewing angles for edge-to-edge brilliance
  • Extensive connectivity with mini DisplayPort, DisplayPort, HDMI, Dual-link DVI-D, Audio in, Earphone jack plus four USB 3.0 ports for the most flexibility
  • Ergonomic design with tilt, swivel, pivot and height adjustments for a comfortable viewing experience
  • TÜV Rheinland Certification for Flicker-free and Low Blue Light technology to ensure a comfortable viewing experience

See better with WQHD resolution

Prepare to be amazed as you experience exceptional 2560 x 1440 resolution visuals with the BE27AQLB business monitor. With its 27” WQHD display, BE27AQLB gives you 25% sharper images and up to 77% more onscreen space than a 27” Full HD display – allowing you the freedom to spread out your various desktop windows.

Vivid, lifelike visuals with 178° wide-view angles

BE27AQLB business monitor features IPS panel with LED-backlit and a 178° wide-view angle that minimizes color shift on both horizontal and vertical planes to ensure quality visuals from almost any direction.

Perfect for multi-display setups

Whether you're surfing on Internet, watching a video, or getting some work done, BE27AQLB's frameless design means two or three monitor setups are virtually seamless, giving you a panoramic display for an even greater degree of high productivity.


Versatile Comfort with Ergonomic Stand Design

With an ergonomically-designed stand with tilt, swivel, pivot, and height adjustments, the BE27AQLB provides a comfortable viewing and usage experience. The ability to pivot the screen clockwise or counterclockwise 90 degrees for use in portrait mode comes in handy when working with long documents, coding or website browsing.

Furthermore, the BE27AQLB features a quick release stand to provide an easier way for frequent VESA wall mount scenario setup. Screw-free and it’s done in seconds.

Extensive Connectivity

BE27AQLB business monitor features a host of connectivity options that include mini DisplayPort, DisplayPort, HDMI, Dual-link DVI-D, Audio in, Earphone jack and four USB 3.0 ports.

Bundled with the MiniPC kit

ASUS BE27AQLB monitor is bundled with the MiniPC kit for those who need to mount mini PCs on the monitor stand, to make the desktop clutter-free and space saving.

Great Viewing Comfort with Eye Care Technology and Ergonomic Design for Everyday Computing

Say goodbye to tired, strained eyes. BE27AQLB features ASUS Flicker-free and Low Blue Light technologies to reduce instances of eyestrain and other damaging effects when spending long, countless hours in front of a display.

Protect your eyes with ASUS Eye Care Technology

BE27AQLB has undergone stringent performance tests and is awarded Flicker-free and Low Blue Light certifications by TÜV Rheinland laboratories, a global rovider of technical, safety, and certification services, to show display quality with clear image and prevent users suffering from eye strain and fatigue.

Manufacturer Part Number
90LM03I0-B01370
EAN/UPC
4712900717877
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Panel Size: Wide Screen 27.0"(68.47cm) 16:9
Panel Type : IPS
True Resolution : 2560x1440
Display Viewing Area(HxV) : 596.74 x 335.66 mm
Display Surface Non-glare
Pixel Pitch : 0.233mm
Brightness(Max) : 350 cd/㎡
Contrast Ratio (Max) : 1000:1
ASUS Smart Contrast Ratio (ASCR) : 100000000:1 
Viewing Angle (CR≧10) : 178°(H)/178°(V)
Response Time : 5ms (Gray to Gray)
Display Colors : 16.7M
Flicker free

Video Feature

Trace Free Technology : Yes
SPLENDID Video Intelligence Technology
SPLENDID Video Preset Modes : 8 Modes 
Skin-Tone Selection : 3 Modes
Color Temperature Selection : 4 Modes
QuickFit (modes) : Yes (Letter/A4/B5/Alignment Grid/Photo Modes)
Low Blue Light : Yes
HDCP support : Yes
VividPixel : Yes

Audio Features

Stereo Speakers : 2W x 2 Stereo RMS

I/O Ports

Signal Input : HDMI, DisplayPort, Mini DisplayPort 1.2, Dual-link DVI-D
PC Audio Input : 3.5mm Mini-Jack 
Earphone jack : 3.5mm Mini-Jack 
USB Port(s) : 3.0x4, 1 x upstream

Power Consumption

Power Consumption:< 18.82 W*
Power Saving Mode:<0.5W
Power Off Mode:0W(hard switch)
Voltage: 100–240V, 50 / 60 Hz

Mechanical Design

Chassis Colors : Black
Tilt : +35°~-5°
Swivel : +90°~-90°
Pivot : +90°~-90°
Height Adjustment : 0~150 mm
VESA Wall Mounting : 100x100mm
Frameless Design : Yes
Quick Release Stand Design : Yes

Security

Kensington lock

Dimensions

Phys. Dimension (WxHxD): 615 x (382~532) x 226 mm(with Stand),615 x 372 x 51 mm(without Stand ,For VESA Wall Mount)
Box Dimension (WxHxD): 735 x 216 x 464 mm

Weight

Net Weight : 7.72 Kg(with stand),4.96 kg (without Stand, For VESA Wall Mount) 
Gross Weight (Esti.) : 10.77 Kg

Accessories

Mini-DisplayPort-to-DisplayPort cable (Optional)
Audio cable
Power cord 
USB 3.0 cable
Quick start guide
HDMI cable 
Warranty Card
MiniPC Kit

Compliance and Standards

Energy Star®, BSMI, CB, CCC, CE, CEL level 0, C-Tick, CU, ErP, FCC, ISO-9241-307, J-MOSS, KCC, PSE, TCO7.0, TUV-Ergo, TUV-GS, UL/cUL, VCCI, WEEE, WHQL (Windows 10, Windows 8.1, Windows 7), TUV Flicker-free , KC , eStandby, TUV Low Blue Light, ICES-3, RCM