VG245Q Widescreen LCD Monitor

ASUS VG245Q Console Gaming Monitor - 24inch, Full HD, 1ms, GameFast Input Technology, Free-SYNC™

  • 24inch Full HD gaming monitor with an ultra-fast 1ms response time and GameFast Input Technology for smooth gameplay
  • Dual HDMI ports and one DisplayPort allow you to connect your game console, other HDMI device or PC at the same time
  • Features AMD FreeSync™ technology to eliminate screen tearing and choppy frame rates
  • ASUS-exclusive GamePlus hotkey for in-game enhancements while GameVisual for optimized visuals
  • TUV Rheinland Certification for Flicker-free and Low Blue Light technology to ensure a comfortable viewing experience

Make each millisecond count

Built for the perfect console gaming experience, the 24” ASUS VG245Q Full HD gaming monitor features an ultra-fast 1ms response time and 75Hz refresh rate. It also has GameFast Input Technology for lag-free experience along with two low input lag HDMI ports and one DisplayPort, so you can enjoy super smooth visuals, and keep it hooked up to two devices. In addition, AMD FreeSync™ technology helps eliminate image tearing for fast gameplay over HDMI input for smooth gameplay.

The complete console gaming experience

GameFast Input Technology – because milliseconds count

Input lag is the time delay between pressing a button on your controller or keyboard and seeing its effects onscreen. High input lag will cause a slower connection giving you trouble keeping up with the fast-paced action. 
Input lag on an LCD monitor is typically much lower than a TV, and ASUS VG245Q features GameFast Input Technology to further minimize input lag. This technology provides much faster motion delivery so you'll always be up to speed with in-game action at the precise timing you need to respond as quickly as is needed.

HDTV

Your command delay appears on the screen and you miss the target.

VG245Q Console Gaming Monitor

Your command appears on the screen Instantly and you can hit that target just in time.

Lightning-fast 1ms response time and 75Hz refresh rate

ASUS VG245Q boasts a 1ms response time so all your fast-paced gaming action will be rendered smoothly without smearing, ghosting and motion blur. You'll be able to react and respond quickly to what you see onscreen — a definite advantage in the gaming arena.
Conventional Monitors
ASUS VG245Q Gaming Monitors

Flexible connectivity: dual HDMI plus one DisplayPort

ASUS VG245Q features two HDMI ports and one DisplayPort to give you more flexibility, allowing you to connect your game console, PC, and any other HDMI device at the same time. There's no need to frequently plug and change your connection.

Tearing free graphics

Super smooth visuals with AMD FreeSync

ASUS VG245Q features AMD FreeSync™ technology to eliminate screen tearing and choppy frame rates to give you seamless visuals and smooth gameplay. This gives you the upper hand in first person shooters, racing, real-time strategy and sports titles.
*AMD FreeSync works at fresh rates ranging from 40Hz to 75Hz

Gamer-centric features

ASUS-exclusive GamePlus technology

ASUS VG245Q features the ASUS-exclusive GamePlus hotkey to give you in-game enhancements that help you get more out of your game.
A crosshair overlay provides four different crosshair options, so you can select the one that best suits the shooter you're currently playing.

Manufacturer Part Number
90LM02V0-B02370
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Panel Size: Wide Screen 24.0"(61.0cm) 16:9
Color Saturation : 72%(NTSC) 
Panel Type : TN
True Resolution : 1920x1080 
Display Viewing Area(HxV) : 531.36 x 298.89 mm
Display Surface Non-glare
Pixel Pitch : 0.2768mm
Brightness(Max) : 250 cd/㎡
ASUS Smart Contrast Ratio (ASCR) : 100000000:1 
Viewing Angle (CR≧10) : 170°(H)/160°(V)
Response Time : 1ms (Gray to Gray)
Display Colors : 16.7M
Flicker free

Video Feature

Trace Free Technology : Yes
GameVisual :6 Modes(Scenery/Racing/Cinema/RTS/RPG/FPS/sRGB Modes)
FreeSync™ technology supported

Audio Features

Stereo Speakers : 2W x 2 Stereo RMS

Convenient Hotkey

GamePlus
5-way OSD Navigation Joystick
GameVisual

I/O Ports

Signal Input : HDMIx2, D-Sub, DisplayPort
Audio Output : 3.5mm Mini-Jack 
Earphone jack : 3.5mm Mini-Jack
Power Consumption
Power Consumption <40W*
Power Saving Mode <0.5W
Power Off Mode <0.5W

Mechanical Design

Chassis Colors : Black
Tilt : +33°~-5°
Swivel : -90°~+90°
Pivot : +90°~-90°
Height Adjustment : 0~130 mm
VESA Wall Mounting : 100x100mm

Security

Kensington lock

Dimensions

Phys. Dimension with Stand(WxHxD) : 561x(359~489)x211mm
Phys. Dimension without Stand (WxHxD) : 561 x 329 x 50 mm 
Box Dimension(WxHxD) : 664 x 415 x 221 mm

Weight

Net Weight (Esti.) : 5.1 kg 
Gross Weight (Esti.) : 7.4 kg

Accessories

VGA cable(Optional)
Audio cable(Optional)
Power cord 
Power adapter
DisplayPort cable (Optional)
Quick start guide
HDMI cable (Optional)
Warranty Card
Compliance and Standards
Energy Star®, CB, CE, CU, EPEAT Silver, ErP, FCC, ISO-9241-307, RoHS, TCO7.0, TUV-Ergo, TUV-GS, UkrSEPRO, UL/cUL, WEEE, WHQL (Windows 10, Windows 8.1, Windows 7), TUV Flicker-free , TUV Low Blue Light

Note
* measuring a screen brightness of 200 nits without audio/ USB/ Card reader connection
**2x HDMI supports FreeSync technology