ASUS VP228DE Eye Care Monitor - 21.5 inch, Full HD, Flicker Free, Blue Light Filter, Anti Glare
Superior Image Quality Meets Classic Elegant Design
VP228DE 21.5” Full HD monitor with 100,000,000:1 high contrast ratio, ASUS-exclusive SplendidPlus and VivdPixel technologies is optimized for the finest image and color quality. This approach extends to the study stand and slim profile without compromising style in ensuring stability and durability.
100,000,000:1 ASUS Smart Contrast Ratio
Dynamically enhances the display’s contrast by adjusting the luminance of the backlight to achieve the darkest black and brightest white – delivering lifelike images.
ASUS-exclusive GamePlus Technology
When it comes to design, ASUS always have customers in mind – the ASUS VP228DE features the ASUS-exclusive GamePlus hotkey with crosshair and timer functions. Gamers can select four different crosshair types to suit the gaming environment; while the latter keeps players aware of the elapsed time in real-time strategy games. These tools allow gamers to practice and improve on their gaming skills.
ASUS-exclusive SplendidPlus Technologies
We’ve raised the bar by incorporating some of our proprietary technologies into the ASUS VP228DE to give you a truly vivid visual experience. The VP228DE features the new SplendidPlus™ Video Intelligence Technology that optimizes videos and images by enhancing color brightness, contrast, and sharpness. SplendidPlus™ features two new modes – Reading and Darkroom – in addition to the Scenery, Standard, Theater, sRGB, and Night View modes. Low-blue Light and Flicker-free technologies also reduce the strain on your eyes after long periods of use.
VividPixel Technology for Best Picture Quality
ASUS VividPixel Technology helps enhance image outlines and reduce noise bars for crystal-clear and detail-oriented viewing.
Protect your eyes with ASUS Eye Care technology
Ultra-low Blue Light Monitor
The TÜV Rheinland-certified ASUS Blue Light Filter protects you from harmful blue light, and you can easily access its four different filter settings via a hotkey. VP228DE has undergone stringent performance tests and has been certified by TÜV Rheinland laboratories, a global provider of technical, safety, and certification services, to be flicker-free and to emit low blue light levels
Flicker-free Technology
It's time to say goodbye to those tired, strained eyes. VP228DE features TÜV Rheinland-certified ASUS Flicker-Free technology to reduce flicker for a comfortable viewing experience. This technology helps minimize instances of eyestrain and other damaging ailments, especially when you spend long, countless hours in front of a display watching favorite videos.
Note:
Display
Panel Size: Wide Screen 21.5"(54.6cm) 16:9
True Resolution : 1920x1080
Display Surface Non-glare
Pixel Pitch : 0.248mm
Brightness(Max) : 200 cd/㎡
ASUS Smart Contrast Ratio (ASCR) : 100000000:1
Viewing Angle (CR≧10) : 90°(H)/65°(V)
Response Time : 5ms (Gray to Gray)
Display Colors : 16.7M
Flicker free
Video Feature
SPLENDID Video Preset Modes : 8 Modes (sRGB Mode/Scenery Mode/Theater Mode/Standard Mode/Night View Mode/Game Mode/Reading Mode/Darkroom Mode)
Skin-Tone Selection : 3 Modes
Color Temperature Selection : 4 Modes
QuickFit (modes) : Yes (Alignment Grid/Photo Modes)
GamePlus(modes) : Yes (Crosshair/Timer)
Low Blue Light : Yes
VividPixel : Yes
Smart View Technology : Yes
Convenient Hotkey
Auto. Adjustment
Blue Light Filter
Brightness Adjustment
I/O Ports
Signal Input : D-Sub
Signal Frequency
Analog Signal Frequency : 30~83 KHz(H)/ 50~75 Hz(V)
Power Consumption
Power On : <21.1W (Based on EnergyStar 6.0)
Power Saving/Off : <0.5W
100-240V, 50/60Hz
Mechanical Design
Chassis Colors : Black
Tilt : +20°~-5°
VESA Wall Mounting : 100x100mm
Security
Kensington lock
Dimensions
Phys. Dimension with Stand(WxHxD): 513x373x199.4mm
Phys. Dimension without Stand(WxHxD): 513x309x52.1mm(For VESA Wall Mount)
Box Dimension(WxHxD):565x440x123 mm
Weight
Net Weight (Esti.): 3.5kg
Gross Weight (Esti.): 5.3kg
Accessories
VGA cable
Power cord
Quick start guide
Warranty Card
Compliance and Standards
Energy Star®, BSMI, CB, CCC, CE, CEL level 1, CU, ErP, FCC, J-MOSS, PSB, PSE, RoHS, TCO6.0, TUV-Ergo, TUV-GS, UL/cUL, VCCI, WEEE, WHQL (Windows 8.1, Windows 7), MEPS, RCM, TUV Flicker-free , TUV Low Blue Light