TH-55SF2U Digital Signage Display

High picture quality and a wide viewing angle make these displays ideal for signage use.

The SF2 Series incorporates a high-visibility IPS panel and a variety of functions that support signage use. It also features signage control functions like the USB Media Player, which lets you simply insert a recorded USB media device for automatic playback, and Content Management Software, which makes it easy to create playlists combining video and still images.

High Brightness for Displaying Easy-to-See Content in Bright PlacesThe IPS Panel Has a Wide Viewing Angle and Minimal Color Fluctuations

There is very little change in color, compared with the VA panel, when the screen is viewed at right or left angles, so the images are crisp and clear. This is ideal for providing correct information to places with a lot of people present, such as public spaces and facilities.

Easy Display of Images Optimized for the Display Content and Viewing Environment

Conventional display panels are preset with display modes such as Standard and Dynamic. The SF2 Series comes with an extensive display menu to let you select the most suitable mode for the content to be displayed and the viewing environment. You can select the best mode for the video source and the place of display.

Failover and Failback Safeguards for Mission Critical Situations

The SF2 Series is equipped with a variety of signal input terminals : HDMI, DVI-D, DIGITAL LINK, and USB. If the main video and audio signals are interrupted, the system immediately switches to alternative signals. This makes it ideal for mission critical control rooms and surveillance centers. If the main signals are restored, the original image is displayed.

Manufacturer Part Number
TH-55SF2U
EAN/UPC
0885170314764,885170314764
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

TH-55SF2

Display panel
Screen Size : 55-inch (1387 mm)
Panel Type/Backlight: IPS Panel/E-LED
Aspect Ratio: 16:9
Effective Display Area (W x H): 1209 × 680 mm (47.6" x 26.7")
Resolution (H x V): 1920 x 1080
Brightness (Typ): 450 cd/m²
Contrast Ratio: 1100:1
Response Time: 12 ms (G to G)
Viewing Angle (H/V): 178°/178° (CR≥10)

Terminal
VIDEO In/Audio In: 4-pole Mini-jack (M3) x 1 (Audio In: shared with DVI-D/PC In)
HDMI In: HDMI Type A Connector x 2
DVI-D In: DVI-D 24-pin x 1 (DVI Revision 1.0 compliant), HDCP 1.1 compatible
Audio In (L/R): Stereo Mini-jack (M3) x 1 (Shared with PC/VIDEO In)
PC In: Mini D-Sub 15-pin x1 (DDC2B compatible)
Audio In (L/R): Stereo Mini-jack (M3) x 1 (Shared with DVI-D/VIDEO In)
USB: USB TYPE A Connector x 1, DC 5V/1A (USB 3.0 is not supported)
Audio Out (L/R): Stereo Mini-jack (M3) x 1
Serial In/Out: D-Sub 9-pin (Male) x 1/ x 1, RS-232C Compatible
LAN: RJ45 x 1, 100BASE-TX, Compatible with PJLink™ for TH-65SF2E/W and TH-55SF2W (Shared with DIGITAL LINK)
10BASE-T/100BASE-TX, compatible with PJLink™ for TH-55SF2E and TH-65/55SF2U
DIGITAL LINK: RJ45 x 1, 100BASE-TX, Compatible with PJLink™ for TH-65SF2E/W and TH-55SF2W (Shared with LAN) Long reach mode supported.
IR In/Out: Stereo Mini-jack (M3) x 1/ x 1

Audio
Built-in Speaker: 20 W [10 W + 10 W]

Electrical
Power Requirements: 110-240 V AC, 50 Hz / 60 Hz
Power Consumption: 115 W
On Mode Average Power Consumption:  87 W
Power off Condition: Approx. 0.3 W
Stand-by Condition: Approx. 0.5 W

Mechanical
Dimensions (W x H x D):  1234 × 710 × 46 mm (48.5" x 28.0" x 1.8")
Weight: Approx. 18.0 kg (39.7 lbs.)
Bezel Width: T/R/L: 9.5 mm (0.38"), B: 15.5mm (0.61")
Carton Size (W x H x D): 1448 x 952 x 223 mm (57.0" x 37.5" x 8.8")
Gross Weight: Approx. 25.0 kg (55.1 lbs.)
Cabinet Material/Color: Metal (front), resin (rear cover)/Black
Pitch for Wall-Hanging: VESA Compliant 400 x 400 mm (15.8" x 15.8")

Installation Requirement
Orientation: Landscape/Portrait
(Angle adjustment 0 - 45 degrees for both left and right with landscape setting.
When installing the portrait setting, be sure that the Power Indicator comes to the upside.)
Tilting Angle: Landscape setting: 0 - 45 degrees forward/backward
Portrait setting: 0 - 45 degrees forward/backward
Environment Operating Environment: Temperature: 0 °C to 40 °C (32°F to 104°F), 0 °C to 35 °C (32 °F to 95 °F)
Humidity: 20 % to 80 % (Non Condensation)
Operating Time: 24 h/day