55-inch Class Ultra Narrow Bezel LCD Display TH-55LFV8U

  • Make multiple screens look like a single screen
  • 4K ready
  • Easy to install
  • Highly reliable

Make multiple screens look like a single screen

The ultra-narrow bezel-to-bezel distance is just 3.5mm and seems to disappear at a distance, giving the impression of a wall of videos.

4K ready

With native 4K-capable DisplayPort inputs and outputs, the screens allow you to display 4K images when used a 2X2 configuration and above.

Take Ultra High Definition across larger areas

The screens, which are available in 49 and 55-inches at 450 cd/m² and 500 cd/m² brightness respectively, allow you to enlarge and scale Ultra High Definition (3840 x 2160/30p) across large video walls.

Impressive image quality

The anti-glare surface treatment and IPS Panel combine to give vivid colours and a high-quality picture when viewed from any angle. Local dimming technology optimises the image contrast to suit individual images, giving deeper blacks and brighter highlights.

Stands up to 24/7 use

Dependable and economical even when used continuously, the screens are perfect for mission critical use in surveillance control rooms or airport signage. Portrait mode doesn’t affect the operational life of the display, making it suitable for all kinds of installation.

Stable Brightness for Up to 8 Years

Backlight brightness is optimized to extend product life in Long Life Mode while the Auto Brightness Adjustment function corrects brightness automatically to counteract backlight deterioration and maintain constant brightness for longer.

Simple installation and operation

Our fast, precise video-wall-mounting system cuts installation time in half and, to make things even simpler, the screens are professionally pre-calibrated to keep colour differences to a minimum in multi-screen installations. The screens can be installed in either portrait or landscape orientation to give you more flexible installation options. 

I addition, Panasonic's free Video Wall Manager software and the an optional TY-VUK10 Auto Camera Adjustment Kit will allow you to adjust display settings, and control and manage data via PC. 

Manufacturer Part Number
TH-55LFV8U
EAN/UPC
0885170314726,885170314726
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display panel
Screen Size : 55-inch (1387 mm)
Panel Type/Backlight: IPS Panel/E-LED
Aspect Ratio: 16:9
Effective Display Area (W x H): 1209 × 680 mm (47.6" x 26.7")
Resolution (H x V): 1920 x 1080
Brightness (Typ): 500 cd/m²
Contrast Ratio: 1400:1
Dynamic Contrast Ratio: 500000:1
Max. Display Colors: approx. 1.07 Billion
Response Time: 12 ms (typ) (G to G)
Panel Life: approx. 60000 hours (typ)
Panel Surface Treatment: Anti-glare type (Haze 10%)

Connection Terminal
HDMI IN: HDMI Type A Connector x 2 Linear PCM (Sampling frequency:48 kHz/44.1 kHz/32 kHz) Compatible with HDCP 1.4
COMPONENT IN: BNC x 1 set
AUDIO IN: Stereo Mini Jack (M3) x 1 (Shared with DVI-D IN) 0.5 Vrms
DisplayPort IN / OUT: DisplayPort (DP1.1a / DP1.2) x 1 / x 1Compatible with HDCP 1.3
SERIAL IN / OUT: 2.5 mm Stereo Mini Jack x 1 / x 1
LAN: RJ45 x 1, 10BASE-T / 100BASE-TX, Compatible with PJLink
IR IN / OUT: Stereo Mini Jack (M3) x 1 / x 1
AUDIO OUT: Stereo Mini Jack (M3) x 1 0.5 V [rms]
USB: USB 2.0 Type A connector x 1 DC 5 V / 500 mA (USB3.0 is not supported.)

Audio
EXT SP 8Ω,20 W [10 W + 10 W](10 % THD)

Electrical 
Power Requirements: 110-127 V AC, 50 Hz / 60 Hz
Power Consumption: 320 W
On Mode Average Power Consumption:  218 W
Power off Condition: Approx. 0.3 W
Stand-by Condition: Approx. 0.5 W
Apparent power: 330 VA

Mechanical
Dimension (W x H x D): 47.8" x 27.0" x 3.8" (1213.4 x 684.2 x 95.0 mm)
Weight: approx. 66.1 lbs. (30.0 kg)
Carton Dimensions (W x H x D): 60.8" x 38.4" x 11.9" (1544 x 973 x 301 mm)
Gross Weight: approx. 86.0 lbs. (39 kg)
Cabinet Material / Color: Metal / Black
Bezel Width: L/T : approx. 0.089" (2.25 mm), R/B : approx. 0.050" (1.25 mm)
Pitch for Wall-Hanging: VESA Compliant 15.8" x 15.8" (400 x 400 mm)

Installation
Orientation: Landscape / Portrait
Tilting Angle: Vertical only