43-inch Class Full HD LCD Display TH-43SF2U

High picture quality and a wide viewing angle make these displays ideal for signage use.

The SF2 Series incorporates a high-visibility IPS panel and a variety of functions that support signage use. It also features signage control functions like the USB Media Player, which lets you simply insert a recorded USB media device for automatic playback, and Content Management Software, which makes it easy to create playlists combining video and still images.

High Brightness for Displaying Easy-to-See Content in Bright Places

The IPS Panel Has a Wide Viewing Angle and Minimal Color Fluctuations

There is very little change in color, compared with the VA panel, when the screen is viewed at right or left angles, so the images are crisp and clear. This is ideal for providing correct information to places with a lot of people present, such as public spaces and facilities.

Easy Display of Images Optimized for the Display Content and Viewing Environment

Conventional display panels are preset with display modes such as Standard and Dynamic. The SF2 Series comes with an extensive display menu to let you select the most suitable mode for the content to be displayed and the viewing environment. You can select the best mode for the video source and the place of display.

Failover and Failback Safeguards for Mission Critical Situations

The SF2 Series is equipped with a variety of signal input terminals : HDMI, DVI-D, DIGITAL LINK, and USB. If the main video and audio signals are interrupted, the system immediately switches to alternative signals. This makes it ideal for mission critical control rooms and surveillance centers. If the main signals are restored, the original image is displayed.

HDMI CEC Device Linking Supported

HDMI-CEC compatible devices an be connected to the display by an HDMI cable, enabling the basic operations (such as power ON/OFF), of the compatible devices to be controlled by the display's remote control. Power ON/OFF of the display can also be switched using only the remote control (or main unit buttons) of the HDMI-CEC compatible devices.

USB Media Player for Simple Signage Use without an STB

The SF2 Series can automatically start showing pictures when a USB memory containing data is inserted. The display unit can be used as digital signage without a set-top box or PC. And the content can be displayed smoothly without including the black screen display. What's more, the order of content playback and playback time can be programmed Content can also be rewritten and multiple displays can be operated via LAN.

Multi Monitoring & Control Software (Free) Lets You Control Devices in Groups

This free Panasonic software enables you to monitor and control up to 2048 devices over a LAN network from a single PC. It facilitates the control of multiple devices used in a facility or store.

Make Your Signage Easy with Panasonic Application

The SF2 Series features a USB Media Player function that allows easy signage playback. Content Management Software is an application software for scheduling digital signage playback on a computer. It also allows poser ON/OFF to be set.

Play Content Automatically with Scheduling Function

Content Management Software for PC Version 3.0 (free) enables easy playlist creation with media support including combinations of still and video images. You can set up schedules for playing and closing your media playlist at predetermined dates and times.

Manufacturer Part Number
TH-43SF2U
EAN/UPC
0885170314740,885170314740
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DISPLAY PANEL
Screen Size : 42.5-inch (1079 mm)
Panel Type/Backlight: IPS Panel/E-LED
Aspect Ratio: 16:9
Effective Display Area (W x H): 37.0" x 20.8" (941 x 529 mm)
Resolution (H x V): 1920 x 1080
Brightness (Typ): 450 cd/m²
Contrast Ratio: 1100:1
Dynamic Contrast: 50000:1 (typ.)
Max. Display Colors: approx. 16.8 million
Response Time: 12 ms (typ.) (G to G) 
Viewing Angle (Horizontal / Vertical): 178°/ 178° (CR > 10)
Panel Life Time: approx. 50000 hours (typ)
Panel Surface Treatment: Anti glare type (Haze 1%) 

CONNECTION TERMINAL
HDMI In: HDMI Type A Connector x 2 Linear PCM (Sampling frequency:48 kHz/44.1 kHz/32 kHz)
VIDEO/ AUDIO IN (AV IN): 4 Port mini Jack (M3) x 1 / x 1 (AUDIO IN Shared with DVI-D IN, PC IN, VIDEO IN) VIDEO: 1.0 V [p-p] (75 Ω ) AUDIO:  0.5 V [rms]
DVI-D IN: DVI-D 24-pin x 1 Compliance with DVI Revision 1.0 Compatible with HDCP 1.1
DVI-D OUT: DVI-D 24-pin x 1: Compliance with DVI Revision 1.0 Compatible with HDCP 1.1
PC IN: Mini D-Sub 15-pin (DDC2B) x 1
Y/G: with sync 1.0 V [p-p] (75 Ω )
without sync 0.7 V [p-p] (75 Ω )
PB/CB/B: 0.7 V [p-p] (75 Ω)
PB/CB/R: 0.7 V [p-p] (75 Ω)
HD/VD: HD/VD TTL (high impedance)
Serial In/Out: D-Sub 9-pin (Male) x 1/ x 1, RS-232C Compatible
LAN: RJ45 x 1, 10BASE-T/100BASE-TX, Compatible with PJLink
IR TRANSMITTER IN / OUT: Stereo Mini Jack (M3) x 1 / x 1
AUDIO OUT: Stereo Mini Jack (M3) x 1 0.5 V [rms]
Variable (- ∞ - 0 dB) (1 kHz 0 dB Input,10 k Ω Load)
USB: USB 2.0 Type A connector x 1 DC 5 V/1A (USB 3.0 is not supported.)

AUDIO 
Built-in Speaker: 20 W [10 W + 10 W]

ELECTRICAL 

Power Requirements: AC 110 - 127 V 50/60 Hz
Power Consumption: 95 W
On Mode Average Power Consumption*: 61 W
Power Off Condition: approx. 0.3 W
Stand-by Condition: approx. 0.5 W
Apparent power: 96 VA
*Based on IEC 62087 Ed.2 measurement method

MECHANICAL

Dimensions (W x H x D): 38.0" x 22.0" x 1.8" (965 x 559 x 46 mm)
Weight: approx. 23.6lbs. (10.7 kg)
Bezel Color: Black
Bezel Width: T/R/L 0.38" (9.5 mm), B 0.62" (15.5 mm)
Carton Dimensions (W x H x D): 44.9" x 30.7" x 8.0" (1141 x 779 x 203 mm)
Gross Weight: approx. 33.1 lbs. (approx. 15 kg)
Cabinet Material: Front: Metal / Back: Plastic
Pitch for Wall-Hanging: VESA Compliant 15.7" x 15.7" (400 x 400 mm) (Installed by: M6 screws / Screw hole depth 0.39" (10 mm))

INSTALLATION 

Orientation: Landscape / Portrait (Rotation: Up to 45 degrees for each right and left with the display installed landscape)
Tilting Angle: Landscape: 0 - 45 degrees forward / backward
Portrait: 0 - 45 degrees forward / backward

ENVIRONMENTAL

Operating Environment: Temperature:32°F to 104°F (0°C to 40°C )*1 : 32°F to 95°F (0°C to 35°C )*2
Humidity:20% to 80% (No condensation)
Altitude:0 to 9186 ft (0 to 2800 m)
Storage Environment: Temperature:-4°F to 140°F (-20°C to 60°C )
Humidity:20% to 80% (No condensation)

*1 : for up to 4593 ft (1400 m) altitude *2 : for between 4593 ft (1400 m) and 9186 ft (2800 m) altitude Depending on the temperature or humidity conditions, uneven brightness may be observed. This is not a malfunction.

・This unevenness will disappear while applying current continuously. If not, consult the distributor.

UPC Code: 885170314740