EPYC Hexadeca-core 7351P 2.4GHz Server Processor

Flexibility. Performance. Security. Born in the cloud, the AMD EPYC system on chip delivers 122 percent better memory bandwidth, 60 percent more I/O and 45 percent more cores than the competitor to power data center applications. Whether you deploy bare metal, virtualized, or in the cloud, the AMD EPYC processor powers fast, responsive, and secure IT.

Manufacturer Part Number
PS735PBEVGPAF
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Foundation

TOTAL L3 CACHE : 64 MB

PCI EXPRESS VERSION : x128

SOCKET COUNT : 1P

Performance

# OF CPU CORES : 16

# OF THREADS : 32

BASE CLOCK SPEED : 2.4 GHz

MAX TURBO CORE SPEED : 2.9 GHz

TDP : 155/170 W

Memory

MAX MEMORY SPEED : 2400/2666 MHz

MEMORY CHANNELS : 8

MEM BW (2S THEO) : 307/341 GB/s

Key Features

WORKLOAD AFFINITY : General Purpose
GPU/FPGA Accelerated
Storage