43LV640S Digital Signage Display

Embedded Smart Content Management

Content Manager

Without extra PC, content can be easily created using embedded templates and can be played according to its schedule managers set.

Embedded Smart Content Management

Group Manager

A Smart TV Signage itself works as a server, so without any extra device, a master TV can distribute content and set data on a selected group within the same network.

Compatible LG SW for Smart TV Signage

The compatible LG SW for Smart TV Signage includes Simple Editor, SuperSign™ Link, and SuperSign™ W to provide digital media editing, scheduling, distribution and management capabilities.

Smart Connectivity & Experience

Enriched Smart Content

Customers can easily access to various content via preloaded YouTube app, web browser as well as live channel.

Smart Connectivity & Experience

SmartShare

SmartShare allows users to share content more easily and quickly. It also searches for the content they want in order to share it more easily and accurately, thereby simplifying the process of sharing between various devices.

Smart Connectivity & Experience

ScreenShare

Connect a smartphone or a laptop PC to TV via a Wi-Fi Direct connection. The TV will display the device's screen, and users can share their content and memories together

Easy Management

WOL

WOL (Wake on LAN) helps you remotely turn on TVs over the internet. Connect TVs and a PC in the same network, and send Magic Packet program to the MAC addresses of registered TVs. Then, it will wake up the TVs via LAN port.

Easy Management

SNMP

SNMP (Simple Network Management Protocol) ensures convenient network management for SI and business managers.

Easy Management

Built-in WiFi

With built-in WiFi, installation and content distribution have been simplified.

Fail Over (Internal Memory only)

The USB fail over function enables content to be displayed without dead spots when no input signal is available. This feature supports files in JPG format with a maximum file size of 10 MB.

RTC

Save time and improve convenience with RTC (Real Time Clock). When the TV's power is off, time information is stored on the RTC module via an internal memory, and a time sync process can be omitted as the TV turns on.

NTP

With NTP (Network Time Protocol), the TV receives real time updates from the network and synchronizes its time accordingly.

Manufacturer Part Number
43LV640S
EAN/UPC
0719192611931,719192611931
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display
Type: Direct LED
Resolution: 1,920 x 1,080 (FHD)
Brightness: 400

Broadcasting System
Analog: PAL/SECAM
Digital: DVB-T2/C/S2

Video
Picture Engine: XD Engine
Real Cinema 24p (3:3 pull down): •
Aspect Ratio: • 8 modes (16:9, Just scan, Original, Full Wide, 4:3, 14:9, Cinema Zoom 1, Zoom)

Audio
Audio Output / Speaker System: 10W + 10W / 2.0 ch
Sound mode: • 6 modes (Standard, Cinema, Clear Voice, Sports, Music, Game)

Smart Features
Smarrt UX: webOS 3.5, Commercial Smart Home, Web Browser, Pre-loaded YouTube Apps, Magic Remote (Optional)
Connectivity: SoftAP, WiFi, SmartShare, ScreenShare (Miracast), DIAL, Bluetooth Sound Sync, LG Sound Sync

Features
Installation: USB Cloning
Management: WOL (Wake on LAN), SNMP (Simple Network Management Protocol), Self Diagnostics, IR Out, Multi IR Code, HDMI-CEC
Hospitality: Hotel Mode, Lock Mode, Welcome Screen, Insert Image, One Channel Map, External Speaker Out, Content Manager, Group Manager, Crestron Connected® Certification, RTC (Real Time Clock), NTP sync timer

Interface
Side: HDMI In, USB (2), CI Slot
Rear: RF(2), AV In, Component In (RCA5), Digital Optical Audio Out, HDMI Input (2), RGB In, PC Audio Input (Sharing with Component Audio), RS-232C (Control & Service), Headphone Out, RJ45 (Ethernet), External Speaker

Dimension (Unit: mm)
Vesa: 200 x 200
WxHxD / weight (with stand): 974 x 625 x 220 / 9.3kg
WxHxD / weight (Packing): 1,060 x 660 x 152 / 11.3kg